EN
  • EN
  • DE

TLC27L9IDRG4

Part No TLC27L9IDRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Quad Precision Single Supply Micropower Operational Amplifier 14-SOIC -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 85 kHz
Mounting SMD (SMT)
Case / Package D
Common Mode Rejection Ratio 65 dB
Gain Bandwidth Product 85 kHz
Input Bias Current 2 nA
Input Offset Voltage (Vos) 900 µV
Lead Free Contains Lead
Max I/O Voltage 900 µV
Maximum Operating Temperature 85 °C
Max Supply Voltage 16 V
Min Operating Temperature -40 °C
Min Supply Voltage 4 V
Nominal Gain Bandwidth Product 85 kHz
Nominal Supply Current 92 µA
Number of Channels 4
Number of Circuits 4
Number of Elements 4
Number of Pins 14
Operating Supply Current 57 µA
Output Current per Channel 30 mA
Packaging Tape and Reel
Power Dissipation 950 mW
Radiation Hardening No
RoHS Compliant
Slew Rate 0.03 V/µs
Voltage Gain 113.62 dB
Win Source Part Number 1099626-TLC27L9IDRG4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLC27L9IDRG4 CAD Model

Description

Introducing the TLC27L9IDRG4 Operational Amplifier from Texas Instruments

The TLC27L9IDRG4 is a precision operational amplifier brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This op-amp is part of the LinCMOS™ family, which means it combines the advantages of both CMOS and bipolar transistors to offer superior performance in terms of power consumption and speed.

Key Features

  • Low Power Consumption: The TLC27L9IDRG4 is designed for applications requiring low power without sacrificing performance. It operates with a very low supply current, typically 210 µA per channel, which is ideal for battery-powered devices and energy-efficient applications.
  • Wide Supply Range: This op-amp can function across a wide supply range of 4 V to 16 V, single supply, or ±2 V to ±8 V, dual supply, making it versatile for various circuit configurations.
  • High Input Impedance: The high input impedance minimizes loading on the input signal, preserving the integrity of the original signal and making it suitable for high-impedance sensor interfaces and buffer applications.
  • Output Drive Capability: It is capable of driving standard loads directly, including 2 kΩ in parallel with 100 pF, which is typical in industrial environments.
  • Low Offset Voltage: The device features a low input offset voltage, which enhances overall accuracy in precision applications.

Applications

The TLC27L9IDRG4 is well-suited for a wide range of applications, such as:

  • Instrumentation amplifiers
  • Analog processing
  • Data acquisition systems
  • Battery-operated equipment
  • Active filters
  • General-purpose amplification

Reliability and Packaging

This operational amplifier comes in an SOIC-8 (D) package, ensuring a compact footprint for space-constrained applications. The device is characterized for operation from 0°C to 70°C, which makes it reliable for commercial-grade temperature environments.

In summary, the TLC27L9IDRG4 from Texas Instruments stands out with its low power consumption, wide supply voltage range, high input impedance, and robust output drive capability. Whether you're working on precision instrumentation, energy-sensitive devices, or general-purpose amplification, this op-amp is engineered to deliver top-notch performance and efficiency.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3014 $51.6168
29+ $3.5294 $102.3526
44+ $3.4191 $150.4404
61+ $3.3088 $201.8368
79+ $3.1985 $252.6815
105+ $2.8676 $301.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,203 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess