EN
  • EN
  • DE

TLC27M2AI

Part No TLC27M2AI
Manufacturer Texas Instruments
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case DIP8
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 727837-TLC27M2AI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC27M2AI CAD Model

Description

The TLC27M2AI from Texas Instruments is a precision operational amplifier that integrates advanced design techniques to offer a blend of performance and low power consumption. Designed to operate over a wide range of supply voltages, from 10 V to 30 V, this dual operational amplifier is a versatile component suitable for a myriad of applications in the electronics industry.

This device features a high input impedance and low input bias currents, making it ideal for applications that require precise signal amplification. With its low input offset voltage and drift, the TLC27M2AI ensures accuracy and stability, which is critical for measurement and control systems. The op-amp also boasts a wide bandwidth and high slew rate, which are essential for fast signal processing applications.

The TLC27M2AI is characterized by its low power consumption, drawing a minimal amount of current while maintaining its performance. This makes it particularly suitable for battery-powered devices and portable equipment where power efficiency is paramount. Additionally, the amplifier's low noise characteristics ensure clean signal amplification, minimizing the impact of unwanted interference on the output signal.

In terms of protection, the TLC27M2AI features input protection against excessive voltage, safeguarding the device against inadvertent damage. Its output is also short-circuit protected, adding to the operational amplifier's robustness and reliability in demanding environments.

The operational amplifier is available in a variety of packages, including the standard DIP and SOIC, providing flexibility for different PCB layouts and design considerations. Whether it's being used in instrumentation, sensor interfaces, active filters, or any other precision analog circuit, the TLC27M2AI from Texas Instruments is a high-quality choice that engineers can rely on for consistent performance and durability.

For detailed specifications, application notes, and evaluation tools, interested parties are encouraged to visit the Texas Instruments website or contact their local sales representative for more information.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9346 $58.0380
65+ $1.5874 $103.1810
100+ $1.5378 $153.7800
135+ $1.4882 $200.9070
175+ $1.4386 $251.7550
235+ $1.2898 $303.1030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess