EN
  • EN
  • DE
  • IT

TLC32045CN

Part No TLC32045CN
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description VOICE-BAND ANALOG INTERFACE CIRCUITS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1268943-TLC32045CN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC32045CN CAD Model

Description

Overview of Texas Instruments TLC32045CN

The TLC32045CN, manufactured by Texas Instruments, is a versatile and high-performance analog-to-digital converter (ADC) designed for a wide array of applications requiring precise signal conversion. This integrated circuit is crafted to offer a seamless interface between analog signals and digital systems, ensuring accuracy and reliability in data processing tasks.

Key Features

  • High-Resolution Conversion: The TLC32045CN boasts a resolution that provides detailed and accurate conversion of analog inputs into digital outputs, making it suitable for precision measurements.
  • Low Power Consumption: Designed for efficiency, this ADC operates with minimal power requirements, which is ideal for battery-powered devices and energy-sensitive applications.
  • Wide Input Range: The device supports a broad range of input voltages, accommodating various signal levels and ensuring compatibility with numerous sensors and input sources.
  • Durable Design: Texas Instruments is known for its robust and reliable components, and the TLC32045CN is no exception. It is built to withstand challenging conditions and provide consistent performance over time.

Applications

The TLC32045CN is adept for use in multiple domains, including but not limited to:

  • Industrial control systems
  • Data acquisition systems
  • Medical equipment
  • Instrumentation
  • Telecommunications

Technical Specifications

Some of the technical specifications of the TLC32045CN include:

  • Resolution: High resolution for detailed data conversion
  • Input Voltage Range: Supports a wide range of input voltages
  • Operating Temperature Range: Guaranteed performance within specified temperature limits
  • Package Type: Available in a convenient package for easy integration into various systems

The TLC32045CN from Texas Instruments represents a blend of performance, durability, and versatility, making it a prime choice for professionals seeking a reliable ADC solution. Its integration into your system ensures that you will be able to capture and convert analog signals with the utmost precision, catering to the demanding needs of modern electronics.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess