EN
  • EN
  • DE

TLC320AC03CPWR

Part No TLC320AC03CPWR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Texas Instruments
Win Source Part Number 217824-TLC320AC03CPWR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC320AC03CPWR CAD Model

Description

The TLC320AC03CPWR is a high-performance, precision analog-to-digital converter (ADC) manufactured by Texas Instruments, a leader in semiconductor design and production. This ADC is part of the TLC320 series, known for its exceptional accuracy, low power consumption, and ease of use in a wide range of applications.

Key Features

  • Resolution: The TLC320AC03CPWR boasts a resolution of 24 bits, providing high precision for demanding applications that require detailed analog signal conversion.
  • Sampling Rate: With a flexible sampling rate, this ADC can adapt to various data acquisition speeds, making it suitable for both slow and fast signal processing.
  • Low Power Consumption: Designed for energy efficiency, the device operates with minimal power draw, which is crucial for battery-powered and portable devices.
  • Interface: It features a user-friendly serial interface that simplifies the connection to microcontrollers and digital signal processors (DSPs), allowing for easy integration into system designs.

Applications

The TLC320AC03CPWR is versatile and can be used in multiple applications, such as:

  • Medical instrumentation, where accuracy and reliability are paramount.
  • Industrial control systems that require precise measurement and control of processes.
  • Audio equipment, providing high-fidelity signal conversion for professional audio recording and playback.
  • Data acquisition systems, where it captures and converts analog signals for analysis and processing.

Package and Quality

The device comes in a TSSOP (Thin Shrink Small Outline Package) form factor, identified by the part number suffix 'CPWR'. This compact package is suitable for space-constrained applications while providing adequate thermal performance. Texas Instruments is committed to quality and reliability, and the TLC320AC03CPWR is no exception, meeting stringent industry standards for performance and durability.

With Texas Instruments' reputation for excellence, the TLC320AC03CPWR is a top choice for developers and engineers seeking a high-quality ADC for their next project.

You May Also Be Interested in

Texas Instruments
IC AUDIO CODEC 8CH LP 120BGA
Lowest to $76.1279
Adesto Technologies
IC AUDIO CODEC 24B 32WLCSP
Lowest to $4.6425
AKM Semiconductor Inc.
Dual PCM CODEC for ISDN/VoIP TERMINAL ADAPTER | IC PCM CODEC 2CH 3.3V 24SSOP
Lowest to $4.8972
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887
Cirrus Logic Inc.
Portable Internet Audio CODEC with Headphone Driver and Programmable Sample Rates | IC CODEC PORT INTERNET 28SSOP
Lowest to $14.5814
Texas Instruments
IC CODEC FILTER CMOS 20DIP
Need more? Email Us
Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER W/
Lowest to $12.9857
Analog Devices Inc.
LOW LATENCY NOISE AND POWER CODE
Lowest to $24.3847

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2942 $50.4724
54+ $1.8824 $101.6496
83+ $1.8236 $151.3588
114+ $1.7647 $201.1758
147+ $1.7059 $250.7673
197+ $1.5294 $301.2918
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess