EN
  • EN
  • DE

TLC320AD545PTRG4

Part No TLC320AD545PTRG4
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC DATA/FAX CODEC 1CH 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Data/Fax
Data Interface Serial
Resolution (Bits) 16 b
Number of ADCs / DACs 1 / 1
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 78 / 80
Dynamic Range, ADCs / DACs (db) Typ 80 / 80
Analog Supply Voltage 4.5 V to 5.5 V
Digital Supply Voltage 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 212991-TLC320AD545PTRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC320AD545PTRG4 CAD Model

Description

The Texas Instruments TLC320AD545PTRG4 is a highly integrated, high-performance audio codec designed to deliver supreme audio quality in a wide range of applications. This versatile integrated circuit (IC) is part of Texas Instruments' esteemed family of sound processing products, catering to the needs of advanced digital audio systems.

Key Features:

  • High-Resolution Audio: With its superior analog-to-digital and digital-to-analog conversion capabilities, the TLC320AD545PTRG4 ensures pristine sound quality, capturing and reproducing audio with exceptional clarity and fidelity.
  • Low Power Consumption: Engineered for efficiency, this codec maintains low power operation, making it ideal for portable and battery-powered devices where energy conservation is paramount.
  • Flexible Interface: The device includes a versatile serial interface that is compatible with a variety of microprocessors and digital signal processors, ensuring easy integration into existing systems.
  • Programmable Functions: Users can customize various functions such as sample rate, audio data format, and gain settings through programmable registers, offering adaptability to specific application requirements.
  • Compact Footprint: The TLC320AD545PTRG4 comes in a small form factor, conserving valuable board space and enabling its use in space-constrained applications.

Applications:

The codec is well-suited for a range of applications, including:

  • Professional and consumer audio equipment
  • Automotive audio systems
  • Digital mixing consoles
  • Effects processors
  • Portable recording devices
  • Home theater systems

With its robust feature set and Texas Instruments' reputation for quality, the TLC320AD545PTRG4 stands out as a top choice for designers and engineers seeking to elevate the audio experience in their products. Whether for high-end audio systems or portable devices, this codec delivers the performance and reliability that professionals demand.

You May Also Be Interested in

AKM Semiconductor Inc.
General Purpose Audio Codec 1ADC / 1DAC Ch 52-Pin QFN
Lowest to $47.6345
AKM Semiconductor Inc.
Lowest to $2.5214
AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $6.5292
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872
AKM Semiconductor Inc.
Need more? Email Us
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
AKM Semiconductor Inc.
Lowest to $2.4359

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1075 $60.5375
11+ $9.9344 $109.2784
16+ $9.6239 $153.9824
22+ $9.3135 $204.8970
28+ $9.0030 $252.0840
38+ $8.0717 $306.7246
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,107 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess