EN
  • EN
  • DE

TLC354CPW

Part No TLC354CPW
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC DIFF COMPARATOR QUAD 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Differential
Number of Elements 4
Output Type CMOS, MOS, Open-Drain, TTL
Supply Voltage - Operating 1.4 V to 16 V, ±0.7 V to 8 V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 5pA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 800μA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 1108318-TLC354CPW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC354CPW CAD Model

Description

The Texas Instruments TLC354CPW is a high-quality quad operational amplifier that combines a wide range of features and capabilities, making it a versatile choice for various electronic applications. This integrated circuit is designed to offer both low power consumption and high performance, which is ideal for battery-powered devices and energy-efficient projects.

Key Features:

  • Quad Channel: The TLC354CPW contains four independent op-amps in a single package, providing compact and efficient design possibilities for complex circuits.
  • Low Power Operation: With a typical low supply current of 700 μA, this op-amp is an excellent choice for power-sensitive applications.
  • Wide Supply Range: It operates from a single supply voltage ranging from 3V to 16V or a dual supply voltage of ±1.5V to ±8V, offering flexibility in various circuit configurations.
  • Output Drive Capability: The device can drive loads as low as 2kΩ, making it suitable for driving a range of peripherals and components.
  • Common-Mode Input Voltage Range: It includes the negative supply, which enhances the operational flexibility in single-supply operations.
  • High Input Impedance: This characteristic minimizes the loading effect on the input source and preserves signal integrity.
  • Offset Voltage: The TLC354CPW features a typical input offset voltage of 3 mV, which contributes to accurate signal amplification.

Applications:

The TLC354CPW is suitable for a variety of applications, including:

  • Signal Conditioning
  • Sensor Amplification
  • Audio Processing
  • Active Filters
  • Data Acquisition Systems
  • Industrial Control Systems

Engineered for reliability and consistent performance, the Texas Instruments TLC354CPW is enclosed in a 14-pin TSSOP (Thin Shrink Small Outline Package), which is not only space-efficient but also compatible with standard surface-mount technology (SMT) assembly processes. With its combination of low power, wide bandwidth, and high input impedance, this op-amp is an excellent choice for designers looking to create compact, efficient, and high-performing electronic systems.

You May Also Be Interested in

Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess