EN
  • EN
  • DE

TLC354IN

Part No TLC354IN
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description LinCMOSE QUADRUPLE DIFFERENTIAL COMPARATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268980-TLC354IN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC354IN CAD Model

Description

The TLC354IN is a high-quality quad differential comparator produced by Texas Instruments, a leader in semiconductor design and manufacturing. This device is designed to provide reliable and precise voltage level detection and is commonly used in a variety of electronic applications such as control systems, logic voltage translation, and battery management systems.

Key Features

  • Quad Comparators: The TLC354IN features four independent voltage comparators on a single chip, allowing for multiple comparisons within a compact footprint.
  • Wide Voltage Range: It operates from a single power supply over a wide range of voltages, or from dual supplies for systems that require a more flexible power scheme.
  • Low Power Consumption: Designed for energy-efficient operation, this device has a typical low power consumption, making it suitable for battery-operated and portable applications.
  • Offset Voltage: The device boasts a low input offset voltage, which enhances the accuracy of the comparisons it performs.
  • Output Compatibility: The outputs can be connected to other TTL or CMOS logic inputs, making the TLC354IN versatile in digital interfacing.
  • Wide Operating Temperature Range: This comparator is robust and can operate over a wide temperature range, making it suitable for industrial environments.

Applications

The TLC354IN is ideal for applications that require multiple voltage level detections, such as:

  • Limit switching
  • Voltage and current monitoring
  • Signal conversion
  • Window comparators
  • Relay drivers

Package and Quality

The TLC354IN is available in a standard 14-pin DIP (Dual In-line Package), which is suitable for through-hole mounting. Texas Instruments ensures the highest quality and reliability, with each device being rigorously tested before shipment to customers. The TLC354IN's robust design and Texas Instruments' commitment to quality make it a dependable choice for critical and demanding applications.

You May Also Be Interested in

Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6968 $51.2392
46+ $2.2128 $101.7888
70+ $2.1437 $150.0590
97+ $2.0745 $201.2265
125+ $2.0054 $250.6750
167+ $1.7979 $300.2493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess