EN
  • EN
  • DE

TLC3702CPSRG4

Part No TLC3702CPSRG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC MICROPWR COMP DUAL 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, Push-Pull, TTL
Supply Voltage - Operating 3 V to 16 V
Voltage - Input Offset (Max) 5mV @ 10V
Current - Input Bias (Max) 5pA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 50μA
CMRR, PSRR (Typ) 84dB CMRR
Propagation Delay (Max) 4.5μs
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 054959-TLC3702CPSRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC3702CPSRG4 CAD Model

Description

Texas Instruments TLC3702CPSRG4 Precision Voltage Comparator

The Texas Instruments TLC3702CPSRG4 is a high-performance, dual voltage comparator designed to meet the stringent requirements of precision applications. This device is part of the TI family of comparators that offer a balance between low power consumption and fast response time, making it an excellent choice for both battery-powered and time-critical applications.

Each comparator in the TLC3702CPSRG4 features a typical low input bias current of 1 pA, which is ideal for precision applications where input offset can be a concern. The low input bias current minimizes one source of error that can affect the accuracy of the detection circuit. Additionally, the device boasts a fast response time with a typical propagation delay of 6.5 µs, ensuring quick and reliable performance when timing is critical.

The TLC3702CPSRG4 operates from a single power supply ranging from 3 V to 16 V or from dual supplies of ±1.5 V to ±8 V. This wide range of power supply options provides design flexibility, allowing the device to be integrated into a variety of systems with different power requirements. Furthermore, the device's common-mode input voltage range includes the negative rail, enhancing its capability to handle signals near ground level, which is particularly useful in single-supply operations.

With an output stage that can drive loads directly connected to ground, the TLC3702CPSRG4 can interface with TTL, MOS, and CMOS logic, making it versatile for a wide array of digital systems. The open-collector output configuration also allows for wired-AND connections, providing additional flexibility in complex systems.

The TLC3702CPSRG4 comes in an 8-pin PSOP package and is characterized for operation from 0°C to 70°C. This temperature range, along with the robust packaging, ensures reliable operation in various environmental conditions. Whether used in control systems, threshold detectors, or level shifters, the TLC3702CPSRG4 is engineered to deliver precision, speed, and reliability for your critical circuit designs.

Overall, the TLC3702CPSRG4 from Texas Instruments is a versatile and precise solution for designers looking to implement accurate voltage comparison in their electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9542 $52.4810
130+ $0.7830 $101.7900
200+ $0.7585 $151.7000
275+ $0.7340 $201.8500
355+ $0.7096 $251.9080
475+ $0.6362 $302.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,511 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess