The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TLC374CDG4

Part No TLC374CDG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description LinCMOS QUADRUPLE DIFFERENTIAL COMPARATORS
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $0.7018 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
55+
$0.9880
$54.340
125+
$0.8110
$101.375
195+
$0.7860
$153.270
265+
$0.7600
$201.400
345+
$0.7350
$253.575
460+
$0.6590
$303.140
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 6,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series LinCMOS
Packaging Tube
Type Differential
Number of Elements 4
Output Type CMOS, MOS, Open-Drain, TTL
Dual Supply Voltage (±) 3 V ~ 16 V, ±1.5 V ~ 8 V
Voltage - Input Offset (Maximum) 5mV @ 5V
Current - Input Bias (Maximum) 5pA @ 5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 800μA
Operating Temperature Range 0°C ~ 70°C
Package 14-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 14-SOIC
Win Source Part Number 1269010-TLC374CDG4
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Limited
Family Name TLC374
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
TS374MD;  TS374IDT TS374MDT; 

Description

Product Overview: TLC374CDG4 from Texas Instruments

The TLC374CDG4 is a high-performance, quad differential comparator manufactured by Texas Instruments, designed to provide a precise voltage comparison solution across a variety of electronic applications. This device is a part of the TI’s LinCMOS™ family, which is known for combining the advantages of CMOS technology with the high performance of bipolar comparators.

Key Features

  • Supply Voltage Range: The TLC374CDG4 operates on a wide supply voltage range from 2V to 36V for single supply operation and ±1V to ±18V for dual supply configurations. This flexibility makes it suitable for a variety of systems with different power requirements.
  • Low Power Consumption: With a typical low power consumption of 10 µW, this comparator is an excellent choice for battery-powered and energy-efficient applications.
  • High Input Impedance: The high input impedance minimizes the loading effect on the input signal source, preserving signal integrity and reducing power consumption.
  • Fast Response Time: The device features a fast response time, which is critical for applications that require quick decision-making capabilities.
  • Output Compatibility: The open-collector outputs allow wired-OR connections and are compatible with a variety of digital logic levels, making it easy to interface with other components in a system.

Applications

The TLC374CDG4 is ideal for use in multiple applications where precision voltage comparison is essential. These include:

  • Limit Comparators
  • Voltage Monitoring Systems
  • Analog-to-Digital Converters (ADCs)
  • Window Comparators
  • Zero-Crossing Detectors
  • Waveform Generators

Package and Quality

The device comes in a SOIC-14 (D) package, which is suitable for surface-mount technology (SMT) and occupies minimal board space. The TLC374CDG4 is also characterized for operation from 0°C to 70°C, ensuring reliable performance in a standard temperature range. Texas Instruments is committed to high-quality standards, and this product complies with their stringent quality management and production processes, ensuring a reliable and consistent performance.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.