EN
  • EN
  • DE
  • IT

TLC555IP

Part No TLC555IP
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SINGLE TIMER 2.1MHZ 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type 555 Type, Timer/Oscillator (Single)
Frequency 2.1MHz
Supply Voltage - Operating 3 V to 15 V
Operating Supply Current 360μA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-PDIP
Mounting Through Hole
Win Source Part Number 032693-TLC555IP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Automotive
Ultra Librarian 3D Model Ultra Librarian TLC555IP CAD Model

Description

The Texas Instruments TLC555IP is a highly versatile and efficient 555 timer IC that is designed to offer reliable performance for a broad range of applications. This integrated circuit is a monolithic timing device that can produce accurate time delays or oscillation, making it a staple in the electronics industry for various timing and pulse generation tasks.

Key Features

  • Low Power Consumption: The TLC555IP operates with a significantly reduced power requirement compared to standard NE555 devices, making it ideal for battery-powered applications.
  • High Frequency: It can operate at higher frequencies than standard 555 timers, reaching up to 2MHz, which is beneficial for tasks requiring fast timing pulses.
  • Wide Voltage Range: This timer IC can function across a wide voltage range of 2V to 15V, providing flexibility for various power supply conditions.
  • CMOS Technology: Utilizing CMOS technology, the TLC555IP offers improved input and output characteristics, which results in better noise immunity and lower power dissipation.
  • Adjustable Duty Cycle: Users can adjust the duty cycle of the output waveforms, allowing for precise control over the timing signals generated.

Applications

The TLC555IP is suitable for a multitude of applications, including but not limited to:

  • Precision timing
  • Pulse generation
  • Sequential timing
  • Time delay generation
  • Pulse-width modulation (PWM)

Product Specifications

The TLC555IP is provided in a PDIP (Plastic Dual-In-line Package) with 8 pins. It is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions. The device features a standardized pinout, which allows it to be a drop-in replacement for other 555 timer ICs, facilitating easy integration into existing designs without the need for significant circuit modifications.

Conclusion

With its low power consumption, high frequency capabilities, and flexibility in voltage and timing adjustments, the Texas Instruments TLC555IP stands out as an excellent choice for designers and hobbyists looking for a robust and adaptable timing solution. Its CMOS construction and wide operating temperature range further contribute to its reliability and suitability for a diverse array of electronic applications.

You May Also Be Interested in

Texas Instruments
IC OSC HI PERF LO JITTER 6QFM / IC 6-QFM (7x5)
Lowest to $17.3363
Diodes Incorporated
IC OSC TIMER 8.576KHZ TO94
Lowest to $0.6067
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8SSOP
Need more? Email Us
Nexperia USA Inc.
IC OSC TIMER W/OSC 89MHZ 16SOIC / Timer/Oscillator (Single) IC 89MHz 16-SO
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Need more? Email Us
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC
Lowest to $16.2579
ON Semiconductor
IC OSC XTAL 345MHZ 6CLCC
Lowest to $12.6398
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
Lowest to $1.7594
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $9.1272

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8501 $55.5030
70+ $1.5181 $106.2670
105+ $1.4706 $154.4130
145+ $1.4232 $206.3640
185+ $1.3758 $254.5230
245+ $1.2334 $302.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,933 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess