EN
  • EN
  • DE
  • IT

TLC555M

Part No TLC555M
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description LinCMOSE TIMERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1269073-TLC555M
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC555M CAD Model

Description

The TLC555M is a single CMOS timer integrated circuit from Texas Instruments, offering stable operation as either a monostable multivibrator or an astable multivibrator. It is a low-power alternative to the popular NE555 timer, providing significant power savings while maintaining comparable functionality.

Applications:

  • Precision timing
  • Pulse generation
  • Time delay generation
  • Sequential timing
  • Oscillators

Features:

  • Low Power Consumption: Operates at significantly lower power levels than traditional bipolar 555 timers.
  • Supply Voltage: Operates from a wide supply voltage range of 2V to 15V.
  • Timing from Microseconds to Hours: Highly versatile timing capabilities, ranging from microseconds to hours.
  • Astable or Monostable Operation: Configurable for either astable (oscillator) or monostable (one-shot) operation.
  • Adjustable Duty Cycle: In astable mode, the duty cycle can be adjusted.
  • High Output Drive Capability: Can source or sink up to 100 mA.
  • CMOS Technology: Offers improved stability and reduced sensitivity to supply voltage variations compared to bipolar timers.

Benefits:

  • Energy Efficiency: Low power consumption makes it ideal for battery-powered applications and other power-sensitive designs.
  • Versatile Timing Options: Wide timing range and adjustable duty cycle provide flexibility in various applications.
  • Stable Operation: CMOS technology ensures stable and reliable timing performance.
  • Easy to Use: Simple and straightforward to implement in a variety of circuits.
  • Cost-Effective: Offers a cost-effective timing solution for many applications.

Additional Details:

The TLC555M integrates a comparator, a flip-flop, and output drivers on a single chip. The trigger and reset inputs are active-low, and the threshold input is used to compare the voltage on the timing capacitor to a reference voltage. By selecting appropriate external resistors and capacitors, the user can control the timing interval. The output is capable of driving a wide range of loads, including LEDs, relays, and other digital circuits. The device's low power consumption makes it particularly suitable for portable and battery-operated equipment. It is available in various packages, including PDIP, SOIC, and TSSOP.

You May Also Be Interested in

Texas Instruments
2.1-MHZ, 250-A, LOW-POWER TIMER / 555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-PDIP
Lowest to $1.3394
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC
Lowest to $16.2579
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Lowest to $0.1928
ON Semiconductor
IC OSC XTAL 345MHZ 6CLCC
Lowest to $12.6398
Rohm Semiconductor
IC OSC TIMER CONTROL AUTO 8MSOP / Timer Control IC 8-MSOP
Lowest to $0.6154
ON Semiconductor
PROGRAMMABLE TIMER, 1 TIMER(S) / IC
Lowest to $0.2461
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.5302
Diodes Incorporated
IC OSC TIMER 8.576KHZ TO94
Lowest to $0.6067
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $9.1272

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5564 $62.7820
11+ $10.3028 $113.3308
17+ $9.9808 $169.6736
24+ $9.6589 $231.8136
30+ $9.3369 $280.1070
41+ $8.3710 $343.2110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess