EN
  • EN
  • DE

TLC5615CDGKR

Part No TLC5615CDGKR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT V-OUT 8VSSOP / 10 Bit Digital to Analog Converter 1 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Programmable Not Verified
Number of Bits 10
Number of D/A Converters 1
Settling Time 12.5µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±1 (Max), ±0.1
Architecture String DAC
Temperature Range - Operating 0°C ~ 70°C
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Mounting Type Surface Mount
Base Product Number TLC5615
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847465-TLC5615CDGKR
Ultra Librarian 3D Model Ultra Librarian TLC5615CDGKR CAD Model

Description

Overview of the Texas Instruments TLC5615CDGKR

The Texas Instruments TLC5615CDGKR is a highly precise digital-to-analog converter (DAC) designed for a wide array of applications that require a reliable and stable analog output. This 10-bit DAC is part of the TLC5615 series and is known for its exceptional performance and ease of use.

Featuring a compact 8-pin VSSOP (Very Small Shrink Small Outline Package), the TLC5615CDGKR is suitable for space-constrained applications, offering a high level of integration without compromising on functionality. The device operates on a 5V single power supply, making it compatible with many microcontrollers and digital systems.

Key Features

  • Resolution: The TLC5615CDGKR boasts a 10-bit resolution, providing fine granularity for analog output with a maximum of 1024 discrete voltage levels. This precision makes it ideal for applications that require accurate signal conversion.
  • Output Voltage Range: It offers a 2x buffered voltage output, which can swing from 0V to the reference voltage (Vref), providing a wide and flexible range for various use cases.
  • Update Rate: With an update rate of up to 1.1 MSPS (million samples per second), this DAC ensures rapid signal processing, allowing for real-time applications and responsive system behavior.
  • Interface: The device features a simple 3-wire serial interface, which facilitates easy connection to most microcontrollers and digital signal processors with minimal pin usage.
  • Power Consumption: The TLC5615CDGKR is designed for low power consumption, drawing a typical quiescent current of 400 µA, which is beneficial for power-sensitive designs.

Applications

The versatility of the TLC5615CDGKR makes it suitable for a variety of applications, including:

  • Battery-operated equipment
  • Digital gain and offset adjustment
  • Process control and automation
  • Data acquisition systems
  • Portable instrumentation

In summary, the Texas Instruments TLC5615CDGKR is a reliable and efficient DAC solution that offers high precision, a wide output range, and fast update rates, packed in a small form factor. Its ease of interfacing and low power consumption make it an excellent choice for designers looking to incorporate analog outputs into their digital systems.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 14BIT W/BUFF 24-CDIP / Bit Digital to Analog Converter 24-CDIP
Need more? Email Us
Texas Instruments
IC DAC 16BIT V-OUT 28SOIC
Need more? Email Us
Analog Devices Inc.
QUAD 12-BIT MULTIPLYING DAC / 12 Bit Digital to Analog Converter 4 28-CERDIP
Lowest to $478.7394
Analog Devices Inc.
IC DAC 12BIT V-OUT 40QFN / 12 Bit Digital to Analog Converter 16 40-QFN (6x6)
Lowest to $93.7398
Analog Devices Inc.
IC DAC 12BIT V-OUT 24CERDIP / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Analog Devices Inc.
IC DAC 12BIT V-OUT 16TSSOP / 12 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $11.7286
Analog Devices Inc.
IC DAC 10BIT V-OUT 24TSSOP / 10 Bit Digital to Analog Converter 4 24-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT MULTIPLYING 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1233 $52.4932
10+ $10.7679 $107.6790
15+ $10.4314 $156.4710
20+ $10.0949 $201.8980
26+ $9.7584 $253.7184
35+ $8.7489 $306.2115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,120 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess