EN
  • EN
  • DE

DAC7564IAPWRG4

Part No DAC7564IAPWRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821591-DAC7564IAPWRG4
Ultra Librarian 3D Model Ultra Librarian DAC7564IAPWRG4 CAD Model

Description

Overview of DAC7564IAPWRG4

The DAC7564IAPWRG4 is a high-performance, low-power, quad-channel digital-to-analog converter (DAC) produced by Texas Instruments. It is designed to provide precision voltage outputs with a 12-bit resolution. This device is part of the DACx564 family and is ideal for a wide range of applications including process control, data acquisition systems, digital gain and offset adjustment, and programmable voltage and current sources.

Key Features

  • Resolution: The DAC7564IAPWRG4 offers a 12-bit resolution which ensures fine granularity in the analog output, allowing for precise control in various applications.
  • Quad Channels: This DAC features four independent output channels, making it versatile for multitasking within systems that require multiple analog outputs.
  • Low Power Consumption: It is designed for power-sensitive applications, with a typical power consumption of only 0.6 mW at 5V, which can be critical for battery-operated devices.
  • Flexible Reference: The DAC7564IAPWRG4 operates with a flexible reference voltage that can be set anywhere between 2.7V and 5.5V, giving designers the ability to tailor the output range to their specific needs.
  • Output Range: The output range of the DAC can be programmed to be either unipolar or bipolar, providing additional flexibility for various application requirements.
  • Interface: It features a 3-wire serial interface that is compatible with standard SPI, QSPI™, MICROWIRE®, and digital signal processor (DSP) interfaces, making it easily integrable into a variety of systems.
  • Package: The device comes in a TSSOP-16 (Thin Shrink Small Outline Package) which is suitable for space-constrained applications.
  • Temperature Range: The DAC7564IAPWRG4 operates over an extended industrial temperature range of -40°C to +105°C, ensuring reliable performance under varying environmental conditions.

Applications

The DAC7564IAPWRG4 is commonly used in industrial applications such as programmable logic controllers (PLCs), analog output modules, and factory automation. It's also found in test and measurement equipment, portable instruments, and medical equipment where precise analog signal generation is required.

In summary, the DAC7564IAPWRG4 from Texas Instruments is a versatile and efficient solution for systems requiring multiple, accurate analog outputs with a small footprint and low power consumption.

You May Also Be Interested in

Texas Instruments
IC DAC 16BIT V-OUT 14SOIC
Lowest to $18.6140
Texas Instruments
IC DAC 16BIT A-OUT 28SSOP / 16 Bit Digital to Analog Converter 4 28-SSOP
Lowest to $65.8187
Analog Devices Inc.
QUAD 12-BIT MULTIPLYING DAC / 12 Bit Digital to Analog Converter 4 28-CERDIP
Lowest to $478.7394
Analog Devices Inc.
IC DAC 12BIT V-OUT 24CERDIP / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 10BIT V-OUT 8DIP / 10 Bit Digital to Analog Converter 2 8-PDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $23.2836
Analog Devices Inc.
IC DAC 14BIT V-OUT 16TSSOP / 14 Bit Digital to Analog Converter 8 16-TSSOP
Lowest to $55.7143
Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622
Analog Devices Inc.
DAC, PARALLEL, WORD INPUT / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7970 $52.7820
14+ $7.2181 $101.0534
22+ $6.9925 $153.8350
30+ $6.7670 $203.0100
39+ $6.5414 $255.1146
52+ $5.8647 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,590 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess