EN
  • EN
  • DE

TLC5615IDRG4

Part No TLC5615IDRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT SRL-IN V-OUT 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 10
Number of D/A Converters 1
Settling Time 12.5μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±1 (Max), ±0.1
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 1108380-TLC5615IDRG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automation & Process Control, Test & Measurement, Sensing & Instrumentation, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian TLC5615IDRG4 CAD Model

Description

Overview of the TLC5615IDRG4

The TLC5615IDRG4 is a highly integrated digital-to-analog converter (DAC) product from Texas Instruments, renowned for its precision and performance in a variety of applications. This 10-bit DAC is designed to deliver a high level of accuracy and stability, making it an ideal choice for applications requiring fine control of analog output signals.

Key Features

  • Resolution: The TLC5615IDRG4 offers a 10-bit resolution, providing fine granularity for analog signal control.
  • Output Range: This DAC features a versatile output range that can be adjusted to fit a wide array of applications, ensuring compatibility and flexibility.
  • Power Efficiency: With a low power consumption design, it is well-suited for portable and battery-powered devices where power efficiency is crucial.
  • Settling Time: It boasts a fast settling time, allowing for quick and responsive analog signal changes, essential for real-time applications.
  • Interface: The device includes a simple, easy-to-use serial interface for communication with microcontrollers or processors, facilitating straightforward integration into existing systems.

Applications

The versatility of the TLC5615IDRG4 makes it an excellent choice for a wide range of applications, including:

  • Data acquisition systems
  • Process control
  • Closed-loop servo-control
  • Portable instrumentation
  • Analog output for microcontrollers

Product Specifications

The TLC5615IDRG4 operates over a temperature range of -40°C to +85°C, ensuring reliable performance in diverse environments. Packaged in a slim SOIC-8 form factor, it is designed for space-constrained applications. With its industry-standard footprint, this DAC is easy to incorporate into PCB designs.

Quality and Reliability

As with all Texas Instruments products, the TLC5615IDRG4 is manufactured to high standards of quality and reliability. This product is a testament to Texas Instruments' commitment to providing electronic components that meet the rigorous demands of the modern marketplace.

Overall, the TLC5615IDRG4 is a robust, precise, and efficient solution for digital-to-analog conversion needs, backed by the reputation and support of Texas Instruments.

You May Also Be Interested in

Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0786 $50.7860
24+ $4.1670 $100.0080
38+ $4.0368 $153.3984
52+ $3.9066 $203.1432
67+ $3.7764 $253.0188
89+ $3.3857 $301.3273
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,528 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess