EN
  • EN
  • DE

TLC59116ITPWRQ1

Part No TLC59116ITPWRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DVR 16CH FM I2C 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features LED Driver IC 16 Output Linear - I²C Dimming 120mA 28-TSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 28-TSSOP (0.173", 4.40mm Width)
Case / Package 28-TSSOP
Family Name TLC59116
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-44135-1, -296-44135-1-ND, 296-44135-2, 296-44135-1, 296-44135-6
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899852-TLC59116ITPWRQ1
Ultra Librarian 3D Model Ultra Librarian TLC59116ITPWRQ1 CAD Model

Description

Texas Instruments TLC59116ITPWRQ1 LED Driver IC

The TLC59116ITPWRQ1 is a highly integrated LED driver IC designed and manufactured by Texas Instruments, specifically engineered to meet the rigorous standards of the automotive industry. This sophisticated device is ideal for controlling multiple LEDs with precision and flexibility, making it an excellent choice for automotive lighting applications, including dashboard backlighting, headlight control, and indicator lighting systems.

With its I2C-bus interface, the TLC59116ITPWRQ1 allows for seamless communication and control, enabling the user to manage the brightness of each connected LED independently or in groups through software. This level of control ensures uniformity in brightness and color, which is crucial for both aesthetic and functional aspects of automotive lighting.

The device comes in a compact TSSOP (Thin Shrink Small Outline Package) with 28 pins, making it suitable for space-constrained environments while providing enough connectivity options for complex lighting designs. The TLC59116ITPWRQ1 operates on a supply voltage range of 3.0V to 5.5V, which aligns well with typical automotive power systems, ensuring compatibility and ease of integration.

One of the key features of the TLC59116ITPWRQ1 is its built-in error detection system, which includes an open LED error detection mechanism. This feature helps to identify any malfunctioning LEDs, enabling quick troubleshooting and maintenance, thus enhancing the reliability and longevity of the lighting system. Additionally, the device is equipped with thermal shutdown protection, which prevents damage due to overheating, further ensuring the safety and durability of the application.

Moreover, the TLC59116ITPWRQ1 is designed with an emphasis on power efficiency, featuring a low standby current that minimizes power consumption when the LEDs are not in use. This contributes to the overall energy efficiency of the automotive system, which is increasingly important in the context of electric and hybrid vehicles.

In summary, the TLC59116ITPWRQ1 from Texas Instruments is a versatile and reliable LED driver IC that offers a high level of control, efficiency, and protection for automotive LED lighting applications. Its robust feature set and compact design make it a top choice for manufacturers looking to enhance the safety, aesthetics, and performance of their automotive lighting systems.

You May Also Be Interested in

Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2345 $51.7520
38+ $2.6540 $100.8520
59+ $2.5710 $151.6890
81+ $2.4881 $201.5361
104+ $2.4052 $250.1408
140+ $2.1563 $301.8820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,300 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess