EN
  • EN
  • DE

TLC59116ITPWTQ1

Part No TLC59116ITPWTQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRV LIN I2C 120MA 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001239-TLC59116ITPWTQ1
Win Source Part Number Cross
Category Integrated Circuits (ICs) Power Management (PMIC) LED Drivers
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Linear
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Min) 3V
Ultra Librarian 3D Model Ultra Librarian TLC59116ITPWTQ1 CAD Model

Description

Texas Instruments TLC59116ITPWTQ1 LED Driver IC

The TLC59116ITPWTQ1 from Texas Instruments is a sophisticated LED driver integrated circuit designed for the precise control of LEDs in a wide array of automotive and industrial applications. This robust IC is particularly well-suited for those applications that demand high reliability and enhanced functionality, such as dashboard instrumentation, infotainment systems, rear and headlight control, as well as indicator and backlighting systems.

With its I2C-bus interface, the TLC59116ITPWTQ1 allows for seamless communication and control, enabling the individual dimming and on/off control of each of its 16 LED output channels. This level of control ensures a consistent and customizable user experience. Furthermore, the IC's built-in 97 kHz PWM (Pulse Width Modulation) for each output channel allows for smooth and flicker-free brightness control, which is essential for modern, eye-catching lighting effects and to reduce eye strain.

The TLC59116ITPWTQ1 is designed with an auto-increment feature that simplifies the process of programming multiple devices, saving time and reducing complexity in the design phase. Additionally, the device offers an open-drain output with a 17 mA constant current sink, which means that it can directly drive the LEDs without the need for additional current-limiting resistors, thus reducing the overall component count and system cost.

This LED driver operates over a wide supply voltage range from 3.0 V to 5.5 V, making it versatile for different power environments. It is also equipped with thermal shutdown protection and an error flag output that reports any under-voltage lockout or over-temperature conditions, ensuring the safety and longevity of the lighting system.

The TLC59116ITPWTQ1 comes in a thin-shrink small outline package (TSSOP) with a 28-pin configuration, which is ideal for space-constrained applications. Its automotive qualification (Q1) marks it as a high-standard component, ensuring performance and reliability in the demanding automotive sector. With this IC, designers can create advanced, efficient, and reliable lighting solutions that enhance the visual appeal and functionality of automotive interiors and exteriors.

You May Also Be Interested in

Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4892 $52.2732
49+ $2.0424 $100.0776
76+ $1.9786 $150.3736
105+ $1.9148 $201.0540
136+ $1.8510 $251.7360
181+ $1.6595 $300.3695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess