EN
  • EN
  • DE

TLC5922DAPR

Part No TLC5922DAPR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description LED Driver 16 Segment 65000uA Supply Current 32-Pin HTSSOP EP T/R / IC LED DRIVER LIN 80MA 32HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Linear
Internal Switch(s) Yes
Number of Outputs 16
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 17V
Channel Output Current 80mA
Applications Backlight, Lighting, Signage
Temperature Range - Operating -20°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 32-HTSSOP
Win Source Part Number 032712-TLC5922DAPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TLC5922
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLC5922DAPR CAD Model

Description

Overview of the TLC5922DAPR

The TLC5922DAPR is a high-performance, constant-current sink LED driver designed and manufactured by Texas Instruments. This device is specifically engineered to meet the needs of medium to large displays where uniformity of brightness and accurate grayscale control are required. It is a versatile component, ideal for a wide range of applications such as LED panels, message boards, and backlighting systems.

Key Features

  • Integrated Grayscale PWM Dimming: The TLC5922DAPR includes an 8-bit (256 levels) grayscale Pulse Width Modulation (PWM) dimming control, which allows for precise control over the brightness of the connected LEDs. This feature is essential for applications that require variable illumination levels or dynamic lighting effects.
  • Constant-Current Sink Outputs: With 16 constant-current sink outputs, this driver can support multiple LEDs, providing consistent current to ensure uniform brightness across all connected LEDs. This helps to eliminate issues with varying brightness levels that can arise from differences in LED forward voltage.
  • Error Detection: The device comes with built-in error detection features, including LED open detection and thermal shutdown. These protective measures ensure the longevity of the application by preventing damage from common faults.
  • Flexible Operation: The TLC5922DAPR operates from a supply voltage range of 3.0V to 5.5V, making it compatible with a variety of power sources and logic levels. Additionally, it supports a wide range of output current from 5 mA to 120 mA, which can be adjusted via an external resistor.

Package and Quality

The TLC5922DAPR comes in a PowerPAD-38 package, which is designed for optimal thermal performance, ensuring reliable operation even under high-current conditions. Texas Instruments' commitment to quality means that this LED driver is produced with high manufacturing standards, offering robust performance for industrial and commercial applications.

Applications

Thanks to its versatile features and reliable performance, the TLC5922DAPR is well-suited for a variety of applications, including:

  • Large-scale outdoor and indoor LED displays
  • Variable message signs (VMS)
  • Commercial lighting systems
  • Backlighting for LCD monitors and televisions
  • Automotive lighting

In summary, the TLC5922DAPR from Texas Instruments is a sophisticated LED driver solution that offers precise brightness control, robust error detection, and high-quality performance for a range of LED-based applications.

You May Also Be Interested in

Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9471 $58.4130
65+ $1.5976 $103.8440
100+ $1.5477 $154.7700
135+ $1.4978 $202.2030
175+ $1.4479 $253.3825
235+ $1.2981 $305.0535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,990 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess