EN
  • EN
  • DE

TLC5923

Part No TLC5923
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description LED DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1269115-TLC5923
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC5923 CAD Model

Description

Texas Instruments TLC5923 LED Driver IC

The Texas Instruments TLC5923 is a highly efficient, constant-current LED sink driver that is perfect for a variety of lighting applications. Designed to provide uniform and consistent brightness across LED displays, this integrated circuit is capable of driving up to 16 LEDs with a constant current sourced from a supply voltage of 3.0V to 5.5V. This makes it an ideal solution for both battery-powered and fixed power supply designs.

The TLC5923 boasts an impressive feature set, including an open-LED detection system, thermal shutdown, and a 30MHz clock frequency that supports high data transfer rates, thus enabling dynamic lighting effects and rapid refresh rates for LED displays. This is particularly beneficial for applications that require precise control over light intensity, such as video displays, message boards, and indoor/outdoor lighting.

With its built-in error detection and management capabilities, the TLC5923 ensures safe and reliable operation. The open-LED detection identifies any LED that is not properly connected, thus preventing the entire string from malfunctioning. Additionally, the thermal shutdown feature protects the device from overheating, ensuring longevity and stable performance even under strenuous conditions.

The TLC5923's constant current output can be adjusted via an external resistor, providing designers with the flexibility to set the desired current value to match specific LED requirements. Furthermore, the device supports a grayscale control that allows for smooth and fine dimming control, enhancing the visual experience of the display.

Texas Instruments has packaged the TLC5923 in a compact TSSOP (Thin Shrink Small Outline Package) with 28 pins, making it suitable for space-constrained applications. The IC can be easily interfaced with microcontrollers or processors, facilitating its integration into complex systems. Whether you're designing a small-scale project or a large, sophisticated LED array, the TLC5923 is a reliable and versatile choice that delivers consistent performance and high-quality illumination.

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Toshiba Semiconductor and Storage
Lowest to $69.2099
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Silergy Corp
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
Spansion
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7523 $54.0184
19+ $5.5403 $105.2657
28+ $5.3672 $150.2816
39+ $5.1941 $202.5699
50+ $5.0209 $251.0450
67+ $4.5015 $301.6005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess