EN
  • EN
  • DE

TLC5925IDWR

Part No TLC5925IDWR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description LOW-POWER 16-CHANNEL CONSTANT-CURRENT LED SINK DRIVER | IC LED DRIVER LINEAR 45MA 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Minimum) 3V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 17V
Current - Output / Channel 45mA
Frequency 30MHz
Applications Signage
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number TLC5925
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1269123-TLC5925IDWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC5925IDWR CAD Model

Description

Overview of Texas Instruments TLC5925IDWR

The Texas Instruments TLC5925IDWR is a high-performance, constant-current LED sink driver specifically designed to provide solutions for display applications and LED lighting. This integrated circuit is part of the TLC592x family and is housed in a SOIC-24 (wide body) package, offering a compact and efficient solution for driving LEDs in various configurations.

Key Features

  • Constant-Current Output: The TLC5925IDWR provides 16 channels of constant current outputs, ensuring uniform brightness across all connected LEDs, which is crucial for display consistency and quality.
  • Adjustable Current: Users can set the output current from 5 mA to 120 mA through an external resistor, allowing for flexibility in controlling the brightness of the LEDs.
  • Wide Voltage Range: It operates with a supply voltage range from 3.3V to 5V, making it suitable for a variety of LED lighting and display applications.
  • Thermal Shutdown: Enhanced with thermal shutdown protection, the device ensures safety and reliability by preventing overheating.
  • Open LED Detection: The TLC5925IDWR includes an open LED detection feature, which helps identify any open-circuit conditions on the LED outputs, enhancing the system's diagnostic capabilities.

Applications

The TLC5925IDWR is ideal for a wide range of applications that require consistent and reliable LED driving capabilities. It is commonly used in:

  • LED displays
  • Channel letters
  • Architectural lighting
  • Instrument panels
  • Message boards

Quality and Reliability

As with all Texas Instruments products, the TLC5925IDWR is manufactured to high standards, ensuring quality and reliability. It is designed to meet the rigorous demands of commercial and industrial applications, providing a trusted solution for driving LED arrays.

In summary, the Texas Instruments TLC5925IDWR is a versatile and robust LED sink driver that offers precise current control, safety features, and flexibility, making it an excellent choice for designers and engineers looking to enhance their LED lighting systems.

You May Also Be Interested in

ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6050 $56.1750
80+ $1.3169 $105.3520
120+ $1.2758 $153.0960
165+ $1.2346 $203.7090
210+ $1.1935 $250.6350
285+ $1.0700 $304.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,922 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess