EN
  • EN
  • DE

TLC5927QPWPRQ1

Part No TLC5927QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 16-CHANNEL CONSTANT-CURRENT LED SINK DRIVERS | IC LED DRIVER LIN 120MA 24HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Linear
Topology Shift Register
Number of Outputs 16
Voltage - Supply (Minimum) 3V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 17V
Current - Output / Channel 120mA
Frequency 30MHz
Applications Signage
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-TSSOP Exposed Pad
Supplier Device Package 24-HTSSOP
Family Part Number TLC5927
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Win Source Part Number 1269131-TLC5927QPWPRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC5927QPWPRQ1 CAD Model

Description

Texas Instruments TLC5927QPWPRQ1 LED Driver

The TLC5927QPWPRQ1 from Texas Instruments is a highly efficient, precision constant-current LED driver designed to cater to the specific needs of automotive and industrial lighting applications. This integrated circuit is engineered to enhance system reliability and optimize LED performance, ensuring consistent brightness and extending the lifespan of the LEDs.

The TLC5927QPWPRQ1 operates with a supply voltage range from 3.0V to 5.5V, making it versatile for various applications. It can support up to 16 LED channels, with each channel capable of providing a constant current output of up to 120 mA. This feature allows for uniform illumination across multiple LEDs, which is critical in automotive lighting for both aesthetic appeal and safety considerations.

One of the standout features of the TLC5927QPWPRQ1 is its thermal shutdown protection mechanism. This function safeguards the device and the LEDs from overheating, which is particularly important in the compact and enclosed spaces typically found in automotive environments. Additionally, the device boasts an open LED detection system that alerts when an LED in the array is not functioning, thus ensuring prompt maintenance and consistent lighting performance.

The TLC5927QPWPRQ1 also offers a 30 MHz clock frequency for the serial data interface, enabling fast data transfer and swift response times for lighting adjustments. Moreover, the device can be easily cascaded with other LED drivers to create larger LED arrays without compromising signal integrity or performance.

Packaged in a TSSOP (Thin Shrink Small Outline Package) with PowerPAD™, the TLC5927QPWPRQ1 is designed for efficient thermal dissipation, which is critical for maintaining optimal operating temperatures and ensuring long-term reliability. This compact package makes it suitable for space-constrained applications while providing robust performance.

In summary, the TLC5927QPWPRQ1 is a feature-rich, constant-current LED driver that offers precision, efficiency, and reliability for automotive and industrial lighting solutions. Its protective features, high channel count, and ease of integration make it an ideal choice for designers looking to create sophisticated lighting systems.

You May Also Be Interested in

Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7915 $53.0810
33+ $3.1110 $102.6630
50+ $3.0137 $150.6850
69+ $2.9165 $201.2385
89+ $2.8193 $250.9177
119+ $2.5277 $300.7963
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,400 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess