EN
  • EN
  • DE

TLC59401PWPR

Part No TLC59401PWPR
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description IC LED DRIVER LIN 120MA 28HTSSOP / LED Driver 60uA Supply Current 28-Pin HTSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage Supply MIN 3V
Voltage Supply MAX 5.5V
Voltage - Output 17V
Output Current per Channel 120mA
Frequency 30MHz
Applications Backlight, Signage
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-HTSSOP
Win Source Part Number 796927-TLC59401PWPR
Popularity Medium
Supply and Demand Status Limited
Family Name TLC59401
Introduction Date November 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLC59401PWPR CAD Model

Description

The Texas Instruments TLC59401PWPR is a highly efficient, 16-channel LED driver designed to cater to a wide array of lighting applications. This integrated circuit is part of TI's extensive portfolio of LED drivers, offering a solution that combines precision with a versatile feature set to enhance the performance and reliability of LED systems.

The TLC59401PWPR is capable of providing constant-current sink to drive LEDs with high accuracy. Each of the 16 channels can be individually controlled via a simple serial interface, which allows for the adjustment of LED brightness through grayscale PWM (Pulse Width Modulation) control. The device supports a 12-bit (4096 steps) grayscale PWM for each channel, enabling fine dimming resolution for applications that require precise light intensity control.

With a wide operating voltage range, the TLC59401PWPR can support various LED configurations and can be easily integrated into different system designs. The device's thermal shutdown and LED open/short detection features ensure that your LED array is protected from potential damage due to overheating or wiring faults, enhancing the longevity and safety of your lighting solution.

The TLC59401PWPR comes in a TSSOP (Thin Shrink Small Outline Package) form factor with a PowerPAD™ for improved thermal performance, ensuring that the device operates efficiently even under high current conditions. This packaging makes it suitable for space-constrained applications while providing robust heat dissipation capabilities.

Key features of the TLC59401PWPR include:

  • 16 Constant-Current Output Channels
  • 12-Bit (4096 Steps) Grayscale PWM Brightness Control per Channel
  • Serial Interface for Individual Channel Control
  • Wide Voltage Range for Versatile LED Configurations
  • Thermal Shutdown and Open/Short LED Detection for Protection
  • Efficient PowerPAD™ TSSOP Packaging

Whether you're developing commercial lighting systems, backlighting for displays, or sophisticated architectural lighting, the Texas Instruments TLC59401PWPR offers the performance, precision, and reliability to meet the stringent requirements of modern LED applications.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8031 $50.4558
44+ $2.3000 $101.2000
68+ $2.2282 $151.5176
93+ $2.1563 $200.5359
120+ $2.0844 $250.1280
161+ $1.8688 $300.8768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess