EN
  • EN
  • DE

TLC5947RHBTG4

Part No TLC5947RHBTG4
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 30MA 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 24
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 30V
Channel Output Current 30mA
Frequency 4MHz
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 1108434-TLC5947RHBTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC5947RHBTG4 CAD Model

Description

The Texas Instruments TLC5947RHBTG4 is a highly flexible, 24-channel, constant-current LED driver designed to enable the creation of sophisticated lighting solutions. This integrated circuit is ideal for applications requiring precise control of multiple LEDs, such as full-color LED displays, backlighting, automotive lighting, and various types of LED decorative lighting.

Key Features:

  • 24 Independently Controlled Channels: Each channel can be individually adjusted, allowing for fine-grained control of LED brightness and color mixing for RGB LEDs.
  • 12-Bit Grayscale PWM Control: With 4096 levels of grayscale, this driver provides smooth and deep color dimming capabilities, essential for applications that require a wide range of intensity levels.
  • Constant Current Sink: The TLC5947RHBTG4 ensures consistent LED brightness by providing a constant current up to 30 mA per channel, which can be adjusted via an external resistor.
  • Dot Correction: This feature adjusts the brightness variations between LEDs, ensuring uniform output and color consistency across the display or lighting installation.
  • Thermal Shutdown: The built-in thermal shutdown function protects the device and connected LEDs from overheating, enhancing the system's reliability and lifespan.
  • Wide Operating Voltage Range: The device operates on a supply voltage range from 3.0 V to 5.5 V, making it suitable for a variety of LED lighting applications.

Applications:

  • LED Video Displays
  • Backlighting for LCD TVs and Monitors
  • Automotive Interior or Exterior Lighting
  • General Purpose LED Illumination
  • Architectural and Decorative Lighting

The TLC5947RHBTG4 is available in a compact QFN package, which is ideal for space-constrained applications. With its extensive feature set and robust design, the TLC5947RHBTG4 from Texas Instruments stands out as a versatile solution for advanced LED driving requirements, providing designers with the tools they need to create innovative and energy-efficient lighting systems.

You May Also Be Interested in

Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess