EN
  • EN
  • DE

TLC7226CN

Part No TLC7226CN
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC 8BIT 5US QUAD DAC P/O 20-DIP / DAC 4-CH R-2R 8-bit 20-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 8
Number of D/A Converters 4
Settling Time 20μs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Analog Supply Voltage 11.4 V to 16.5 V, -5.5V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 20-PDIP
Win Source Part Number 032730-TLC7226CN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Automation & Process Control, Test & Measurement, Sensing & Instrumentation
Family Name TLC7226
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLC7226CN CAD Model

Description

The Texas Instruments TLC7226CN is a precision, octal digital-to-analog converter (DAC) designed to deliver high performance in a compact, integrated package. This device is part of the TLC7226 family and is specifically engineered to meet the needs of demanding applications that require accurate and stable analog outputs derived from digital values.

Key Features

  • Resolution: The TLC7226CN offers an 8-bit resolution, allowing for 256 distinct analog output levels, providing sufficient granularity for many control and processing tasks.
  • Number of Channels: It features eight independent DAC channels, making it an ideal choice for systems that require multiple analog outputs controlled by digital signals.
  • Interface: The device includes an easy-to-use parallel interface, which facilitates quick data transfer from the host processor or microcontroller.
  • Reference Voltage: The DAC operates with a single reference voltage, which simplifies the power supply design and ensures consistent performance across all eight channels.
  • Power Efficiency: With its low power consumption, the TLC7226CN is suitable for portable and battery-powered applications, as well as for use in energy-conscious systems.
  • Package: Encased in a 20-pin PDIP (Plastic Dual-In-line Package), the TLC7226CN is designed for easy integration into a wide range of electronic circuits.

Applications

The versatility of the TLC7226CN makes it an excellent choice for various applications, including:

  • Data acquisition systems
  • Process control
  • Instrumentation
  • Automated test equipment
  • Robotics
  • Motor control

Quality and Reliability

As with all Texas Instruments products, the TLC7226CN is manufactured to the highest quality standards. It undergoes rigorous testing to ensure reliability in the field, making it a trusted component for industrial and commercial applications that require consistent performance over time.

For designers and engineers looking for a reliable, multi-channel DAC solution, the TLC7226CN from Texas Instruments offers a blend of performance, power efficiency, and ease of use, making it a smart choice for a multitude of analog output requirements.

You May Also Be Interested in

Texas Instruments
TPS26600RHFTG4 Texas Instruments Digital to Analog Converters - DAC 4.2-V to 60-V 150m& Omega; 0.1-2.23A eF datasheet, inventory, & pricing.
Lowest to $2.3760
Linear Technology
IC D/A CONV 16BIT PAR 28-SSOP
Need more? Email Us
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 180MHZ 48-LQFP
Lowest to $12.7200
Texas Instruments
LOW-POWER QUADRUPLE 8-BIT DIGITAL-TO-ANALOG CONVERTER
Lowest to $7.6887
Analog Devices Inc.
IC DAC 10BIT V-OUT 20SSOP
Lowest to $50.9329
Analog Devices Inc.
IC ADC 16BIT 12-DFN
Need more? Email Us
Linear Technology
IC DAC 16BIT R-R MICROPWR 8SOIC
Need more? Email Us
Linear Technology
IC DAC 12BIT DUAL R-R VOUT 8MSOP
Lowest to $10.3731
Texas Instruments
IC DAC 12BIT V OR A-OUT 16WQFN
Lowest to $7.0611

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8725 $59.3625
11+ $9.7416 $107.1576
16+ $9.4372 $150.9952
22+ $9.1327 $200.9194
29+ $8.8283 $256.0207
38+ $7.9150 $300.7700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 830 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess