EN
  • EN
  • DE

TLC7701IDRBT-NM

Part No TLC7701IDRBT-NM
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPPLY VOLT SUPERVISR 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 1.1 ms Minimum
Voltage - Threshold 1.1V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SON (3x3)
Win Source Part Number 1108475-TLC7701IDRBT-NM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC7701IDRBT-NM CAD Model

Description

Texas Instruments TLC7701IDRBT-NM Voltage Supervisor

The TLC7701IDRBT-NM is a highly reliable voltage supervisor designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This precision supply voltage supervisor is engineered to monitor and maintain the accuracy of system voltages, ensuring the proper functioning of microprocessors, microcontrollers, and other voltage-sensitive devices.

Key Features

  • Voltage Monitoring: The device can monitor 4.55 V, 4.4 V, 2.93 V, 2.7 V, or a custom voltage threshold, making it versatile for various applications.
  • Reset Time Delay: It offers an adjustable reset time delay, which provides flexibility in system reset and power-on sequencing.
  • Supply Current: With a typical supply current of only 9 µA, the TLC7701IDRBT-NM is an energy-efficient solution for portable and battery-powered systems.
  • Temperature Range: The device operates over a wide temperature range from -40°C to 85°C, suitable for industrial and commercial environments.
  • Form Factor: It comes in a compact SOT-23-6 package, ideal for space-constrained applications.
  • Push-Pull Reset Output: The push-pull reset output can directly drive the reset pin of a microcontroller without needing external components.

Applications

The TLC7701IDRBT-NM is ideal for use in a wide range of applications, including:

  • Portable and battery-powered electronics
  • Industrial control systems
  • Automotive systems
  • Telecommunications equipment
  • Computing devices

Product Quality and Support

Texas Instruments is committed to delivering high-quality products. The TLC7701IDRBT-NM voltage supervisor is no exception, offering reliable performance backed by Texas Instruments' comprehensive technical support and documentation. Designers can access a wealth of resources, including datasheets, reference designs, and application notes, to streamline the integration of this component into their projects.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8181 $53.1765
135+ $0.7664 $103.4640
205+ $0.7405 $151.8025
295+ $0.6887 $203.1665
380+ $0.6628 $251.8640
475+ $0.6369 $302.5275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,630 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess