EN
  • EN
  • DE
  • IT

TLC7701IPWR

Part No TLC7701IPWR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 1.1V SUPPLY MONITOR 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 1.1 ms Minimum
Voltage - Threshold 1.1V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 032739-TLC7701IPWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC7701IPWR CAD Model

Description

Texas Instruments TLC7701IPWR Voltage Supervisor

The TLC7701IPWR is a high-performance, low-power voltage supervisor designed by Texas Instruments (TI) to monitor supply voltage levels and system voltages in digital systems. This device ensures that microprocessors and other sensitive digital systems operate within their specified voltage range, enhancing system reliability and preventing data corruption due to unexpected power fluctuations.

Key Features:

  • Supply Voltage Range: The TLC7701IPWR operates over a wide supply voltage range, making it suitable for a variety of applications.
  • Reset Delay Time: It features programmable delay time on the reset output, which can be set by an external capacitor to provide a tailored response to voltage dips.
  • Low Power Consumption: Designed with power efficiency in mind, the device consumes a low quiescent current, which is crucial for battery-operated and power-sensitive applications.
  • High Accuracy: The voltage supervisor provides high accuracy in monitoring voltage levels, ensuring precise control over the system's power supply.
  • Push-Pull Reset Output: The device has a push-pull reset output, which provides a solid signal to connected components without the need for an external pull-up resistor.
  • Temperature Range: It is designed to operate over an extended temperature range, making it versatile for use in various environmental conditions.

Applications:

The TLC7701IPWR is ideal for use in a wide range of applications, including:

  • Microprocessor, microcontroller, or DSP systems
  • Portable/battery-powered equipment
  • Intelligent instruments
  • Industrial controls
  • Automotive systems
  • Telecommunications infrastructure

Package and Availability:

This voltage supervisor comes in a TSSOP-8 (Thin Shrink Small Outline Package) which is suitable for surface mount technology (SMT) and is widely available through Texas Instruments' distribution network.

With its robust feature set and TI's reputation for quality and support, the TLC7701IPWR is a reliable choice for designers looking to incorporate voltage supervision into their systems.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1305
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.4887
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.6274
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.8896
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.0915
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Rohm Semiconductor
NANO ENERGY, 2.9V, ADJUSTABLE DE
Lowest to $1.4125

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4860 $52.2900
35+ $2.8603 $100.1105
55+ $2.7709 $152.3995
75+ $2.6816 $201.1200
97+ $2.5922 $251.4434
130+ $2.3240 $302.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,186 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess