The TLC7705ACD from Texas Instruments is a highly reliable voltage supervisor device designed to monitor supply voltage levels in microprocessor systems. It provides the necessary protection for microprocessors by triggering a reset signal whenever the VCC supply voltage drops below a predetermined value, ensuring proper system operation and preventing data corruption.
Key Features
- Precision Voltage Monitoring: The TLC7705ACD offers precise voltage monitoring capabilities, ensuring that the system is protected against undervoltage conditions.
- Programmable Reset Delay: It features a programmable delay time for the reset signal, which can be set by an external capacitor to match specific system requirements.
- Low Power Consumption: This device is designed for low power consumption, making it ideal for battery-operated and power-sensitive applications.
- Wide Operating Temperature Range: The TLC7705ACD functions reliably over a broad temperature range, making it suitable for industrial applications.
- Supply Voltage Range: It supports a wide supply voltage range, accommodating various types of microprocessor systems.
Applications
The Texas Instruments TLC7705ACD is versatile and can be used in a variety of applications, including:
- Microprocessor, microcontroller, or DSP systems
- Portable/battery-powered equipment
- Industrial control systems
- Telecommunications equipment
- Automotive systems
Technical Specifications
| Parameter |
Value |
| Supply Voltage Range |
4.40 V to 18 V |
| Operating Temperature |
-40°C to 85°C |
| Package Type |
SOIC (D) |
| Number of Pins |
8 |
Overall, the TLC7705ACD is a robust and essential component for ensuring the stability and integrity of electronic systems. Its ability to monitor voltage levels and initiate a reset during undervoltage conditions makes it an invaluable tool for maintaining system reliability.