EN
  • EN
  • DE

TLE2082ACDG4

Part No TLE2082ACDG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features J-FET Amplifier 2 Circuit - 8-SOIC
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TLE2082
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936733-TLE2082ACDG4
Ultra Librarian 3D Model Ultra Librarian TLE2082ACDG4 CAD Model

Description

The TLE2082ACDG4 is a high-performance, dual operational amplifier (op-amp) produced by Texas Instruments (TI), a leader in semiconductor design and manufacturing. This precision op-amp is part of TI's Excalibur low-noise operational amplifier series and is designed to offer a perfect blend of low noise, high speed, and a wide bandwidth, making it suitable for a variety of applications including audio, instrumentation, and active filters.

Key Features

  • Low Noise: The TLE2082ACDG4 boasts an exceptionally low noise floor, which is essential for high-fidelity audio applications and sensitive instrumentation that require clean signal amplification.
  • High-Speed Performance: With its fast settling time and high slew rate, this op-amp is capable of handling rapid signal changes, ensuring accurate signal reproduction in dynamic environments.
  • Wide Bandwidth: The device offers a wide bandwidth, which allows it to amplify a broad range of frequencies without significant signal degradation.
  • Low Total Harmonic Distortion (THD): It maintains low THD across the entire audio frequency spectrum, preserving the integrity of the original signal.
  • Dual Supply Operation: The TLE2082ACDG4 can operate from a dual supply, providing greater flexibility in system design.
  • Robust Build: Housed in a ceramic dual in-line package (CDIP), the TLE2082ACDG4 is designed for enhanced durability and reliability over a wide range of operating temperatures.

Applications

The versatility of the TLE2082ACDG4 allows it to be used in a multitude of electronic circuits. It is particularly well-suited for:

  • Professional audio equipment
  • Precision data acquisition systems
  • Active filters and signal conditioning
  • Analog-to-digital converters (ADCs)
  • Medical instrumentation

Conclusion

With its superior performance characteristics, the TLE2082ACDG4 from Texas Instruments represents an excellent choice for designers seeking an op-amp that delivers low noise, high-speed operation, and wide bandwidth. Whether used in audio systems, medical devices, or industrial instrumentation, this op-amp ensures reliable and high-quality signal amplification.

You May Also Be Interested in

Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess