EN
  • EN
  • DE

TLE2161ACDR

Part No TLE2161ACDR
Manufacturer Texas Instruments
Catalog Unclassified
Description IC OPAMP JFET 1 CIRCUIT 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Tube
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1099666-TLE2161ACDR
Ultra Librarian 3D Model Ultra Librarian TLE2161ACDR CAD Model

Description

The TLE2161ACDR from Texas Instruments is a high-precision operational amplifier designed for a wide range of applications. This op-amp features a unique combination of low offset voltage, high speed, low quiescent current, and low noise, making it ideal for high-fidelity audio, instrumentation, and control systems.

Key Features:

  • Low Offset Voltage: The TLE2161ACDR offers an impressive low input offset voltage, which enhances the accuracy of signal processing applications and reduces the need for external calibration.
  • High-Speed Performance: With its fast settling time and high slew rate, this operational amplifier can handle rapid signal changes efficiently, making it suitable for high-frequency applications.
  • Low Quiescent Current: The device is designed for energy-sensitive applications, consuming minimal quiescent current while maintaining operational integrity.
  • Low Noise: The TLE2161ACDR exhibits low noise characteristics, which is crucial for applications where signal integrity is paramount, such as medical equipment and precision measurement instruments.
  • Wide Supply Range: It operates over a broad supply voltage range, accommodating various application requirements and simplifying power supply design.

Applications:

  • High-fidelity audio equipment
  • Precision instrumentation
  • Active filters and signal conditioning
  • Data acquisition systems
  • Analog-to-digital converters

The TLE2161ACDR is available in a SOIC-8 package, providing a compact footprint for space-constrained applications. Its robust design ensures reliable operation over extended temperature ranges, making it a versatile choice for both industrial and commercial environments.

With its exceptional performance and reliability, the Texas Instruments TLE2161ACDR operational amplifier is an excellent choice for designers looking to enhance the precision and efficiency of their electronic systems.

You May Also Be Interested in

Others
Lowest to $0.2657
Others
Need more? Email Us
Others
Lowest to $0.4805
Others
Need more? Email Us
Others
Lowest to $10.5937
Others
Lowest to $0.0520
Others
Lowest to $52.2788
Others
FLATPACK RELAY
Lowest to $14.8066
Others
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0638 $53.1900
115+ $0.8729 $100.3835
180+ $0.8456 $152.2080
245+ $0.8184 $200.5080
320+ $0.7911 $253.1520
425+ $0.7092 $301.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 125 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess