EN
  • EN
  • DE

TLE2426QDRQ1

Part No TLE2426QDRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF GND REF ADJ 1% 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000636-TLE2426QDRQ1
Manufacturer Texas Instruments
Category Integrated Circuits (ICs)- Power Management (PMIC) -Voltage Reference
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Package / Case 8-SOIC
Supplier Device Package 8-SOIC
Current - Supply 400µA
Voltage - Input 4V ~ 40V
Temperature Coefficient 25ppm/°C Typical
Ultra Librarian 3D Model Ultra Librarian TLE2426QDRQ1 CAD Model

Description

Introducing the TLE2426QDRQ1 from Texas Instruments

The TLE2426QDRQ1 is a robust, precision rail-to-rail voltage reference and regulator designed by Texas Instruments to cater to a wide array of applications that require a stable and accurate power supply. This versatile component is particularly tailored for the automotive industry, meeting the stringent quality and reliability standards required in such demanding environments.

The TLE2426QDRQ1 is part of the TLE2426 "Rail Splitter" family and functions as a low-dropout regulator, capable of delivering a continuous output current of up to 20mA. With its unique design, this device takes a single input voltage and splits it to provide a regulated VOUT/2 output. This feature is particularly useful for creating a virtual ground in systems where a dual supply is needed but only a single supply source is available.

One of the key characteristics of the TLE2426QDRQ1 is its precision output voltage, which is maintained with a high accuracy. The device boasts a low output noise, making it an excellent choice for sensitive analog circuitry, where maintaining signal integrity is crucial. Additionally, the TLE2426QDRQ1 offers excellent thermal and line regulation, ensuring stable performance across a range of temperatures and input voltages.

With an operational temperature range of -40°C to 125°C, the TLE2426QDRQ1 is built to withstand harsh automotive environments. Its robust design includes built-in protection features such as short-circuit protection and thermal shutdown, safeguarding the device and the systems it powers from potential damage.

The TLE2426QDRQ1 is available in a small, surface-mount package, making it suitable for compact applications where space is at a premium. Its pin-compatible options provide design flexibility, allowing for easy upgrades to existing designs without the need for significant board changes.

In summary, the TLE2426QDRQ1 from Texas Instruments is a highly reliable and accurate voltage reference and regulator, ideal for automotive applications and other systems requiring a stable power supply. Its precision, low noise, and robustness make it a go-to choice for engineers and designers looking to enhance the performance and reliability of their power management solutions.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess