EN
  • EN
  • DE
  • IT

TLK1201IRCPR

Part No TLK1201IRCPR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC ETHERNET TXRX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Transceiver
Protocol IEEE 802.3
Number of Drivers/Receivers 1/1
Duplex Full
Supply Voltage - Operating 2.3 V to 2.7 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-HVQFP
Win Source Part Number 128307-TLK1201IRCPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLK1201IRCPR CAD Model

Description

The TLK1201IRCPR is a high-speed, single-lane serial transceiver from the industry-leading semiconductor manufacturer, Texas Instruments. It is designed to facilitate bidirectional point-to-point data communication. This device operates at a signaling rate of up to 1.25 Gbps, which makes it an ideal solution for applications that require high-speed data transfer such as gigabit Ethernet, fiber channel, and telecommunication systems.

Key Features

  • High-Speed Performance: The TLK1201IRCPR supports a wide data rate range from 10 Mbps to 1.25 Gbps, allowing for flexible use in various high-speed communication protocols.
  • Low Power Consumption: Designed with energy efficiency in mind, this transceiver operates with a minimal power draw, making it suitable for power-sensitive applications.
  • Robust Signal Integrity: It features programmable transmitter pre-emphasis and receiver equalization, enhancing signal integrity over extended cable lengths and reducing data transmission errors.
  • Hot-Plug Protection: The device includes hot-plug protection to prevent damage when cables are connected or disconnected while the power is on.
  • Small Form Factor: Housed in a compact 64-pin VQFN (IRC) package, the TLK1201IRCPR saves valuable board space in dense system designs.
  • Industrial Temperature Range: It operates over an industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.

Applications

The versatility of the TLK1201IRCPR makes it suitable for a wide array of applications, including:

  • High-speed backplane and cable interconnects
  • Telecommunications equipment
  • Data communication networks
  • Proprietary system interconnects
  • Storage area networks (SAN)

Quality and Support

Texas Instruments is known for its commitment to quality and long-term reliability. The TLK1201IRCPR is backed by TI's extensive technical documentation, design resources, and customer support, ensuring that engineers can confidently integrate this transceiver into their designs and bring high-performance products to market.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER FULL 1/1 8SOIC / 1/1 Transceiver Full RS422, RS485 8-SOIC
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER 1/1 8SO / 1/1 Transceiver CAN 8-SO
Need more? Email Us
Qualcomm
Linear IC
Lowest to $2.6412
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver LIN 8-SOIC
Lowest to $1.2526
NXP / Nexperia
IC TRANSCEIVER 24DHVQFN / Transceiver LINbus 24-DHVQFN (5.5x3.5)
Lowest to $6.3209
Texas Instruments
IC TRANSCEIVER FULL 1/1 14SOIC / 1/1 Transceiver Full RS422, RS485 14-SOIC
Lowest to $3.1200
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC
Lowest to $3.6185
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver LIN 8-SOIC
Lowest to $2.2515
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1915 $64.7660
9+ $13.2854 $119.5686
14+ $12.8703 $180.1842
18+ $12.4551 $224.1918
24+ $12.0399 $288.9576
32+ $10.7943 $345.4176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,220 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess