EN
  • EN
  • DE
  • IT

TLK1201RCP

Part No TLK1201RCP
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC ETHERNET TXRX 64-HVQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Transceiver
Protocol IEEE 802.3
Number of Drivers/Receivers 1/1
Duplex Full
Supply Voltage - Operating 2.3 V to 2.7 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-HVQFP
Win Source Part Number 055025-TLK1201RCP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLK1201RCP CAD Model

Description

The TLK1201RCP is a versatile, high-speed, single-lane serial transceiver from the renowned semiconductor manufacturer Texas Instruments. This robust component is designed to facilitate rapid data communication and is ideal for a wide range of applications, including telecommunications, data processing, and high-speed data acquisition systems.

Key Features

  • High-Speed Performance: The TLK1201RCP operates at a blazing fast data rate of up to 1.25 Gbps, which is suitable for various high-speed data transmission requirements.
  • Low Power Consumption: Despite its high-speed capabilities, this device is engineered for efficiency, featuring a low power consumption that makes it suitable for power-sensitive applications.
  • Flexibility: It supports multiple communication protocols, making it a versatile choice for systems that require interoperability with different standards.
  • Robust Design: The transceiver is designed to withstand harsh industrial environments, with built-in features that enhance its tolerance to noise and signal interference.
  • Small Form Factor: Packaged in a compact 64-pin QFP (Quad Flat Package), the TLK1201RCP saves valuable board space and is suitable for dense circuit designs.

Applications

The TLK1201RCP is designed for a broad array of applications, including:

  • Gigabit Ethernet and Fiber Channel interfaces
  • Backplane data communication
  • Telecommunications switching systems
  • High-definition video transmission
  • Serial data transmission in industrial control and automation systems

Technical Specifications

Some of the technical specifications of the TLK1201RCP include:

  • Single-lane 1.25 Gbps serial transceiver
  • 3.3V supply voltage with low power dissipation
  • Hot plug protection
  • Programmable transmitter pre-emphasis and receiver equalization
  • Supports continuous or burst-mode data transmission
  • Industrial temperature range: -40°C to 85°C

The TLK1201RCP from Texas Instruments represents a blend of performance, power efficiency, and design flexibility, making it a prime choice for developers and engineers looking to implement high-speed data transfer in their next-generation digital systems.

You May Also Be Interested in

Qualcomm
AR8033B-AL1B-R-1.
Need more? Email Us
Microchip Technology
AUTOMOTIE CAN TRX SO8 / 1/1 Transceiver Half CAN 8-SO
Lowest to $0.6620
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $1.1167
Maxim Integrated
IC RS485/RS422 DATA INTERFACE
Need more? Email Us
Infineon Technologies
IC TRANSCEIVER HALF 1/1 TSON-14 / 1/1 Transceiver Half CAN PG-TSON-14-3
Lowest to $2.7016
STMicroelectronics
IC TRANSCEIVER 1/1 64TQFP / 1/1 Transceiver MII
Lowest to $2.1020
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC
Lowest to $3.6185
MaxLinear Inc
IC TRANSCEIVER FULL 1/1 8SOIC / 1/1 Transceiver Full RS422, RS485 8-SOIC
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $2.6149

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7031 $60.9217
16+ $7.1410 $114.2560
25+ $6.9179 $172.9475
34+ $6.6947 $227.6198
44+ $6.4716 $284.7504
58+ $5.8020 $336.5160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess