EN
  • EN
  • DE
  • IT

TLK1501IRCPRG4

Part No TLK1501IRCPRG4
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC TRANSCR 0.6-1.5GBPS 64HVQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Serializer/Deserializer
Data Rate 1.5Gbps
Input Type LVTTL
Output Type CML
Number of Inputs 16/1
Number of Outputs 1/16
Supply Voltage - Operating 2.3 V to 2.7 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 64-HVQFP
Win Source Part Number 144613-TLK1501IRCPRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLK1501IRCPRG4 CAD Model

Description

The TLK1501IRCPRG4 is a high-speed, low-power, serial data transceiver from Texas Instruments, designed to meet the rigorous demands of high-speed data transmission in modern communication systems. This versatile integrated circuit is capable of operating at data rates ranging from 0.6 Gbps to 1.5 Gbps, making it an ideal solution for a variety of applications including backplane interconnects, base station infrastructure, and high-speed data acquisition systems.

Key Features

  • High Data Rate: Supports data rates from 0.6 Gbps to 1.5 Gbps, enabling fast data transfer for high-bandwidth applications.
  • Dual Mode: Capable of operating in both serial and parallel data interfaces, providing flexibility in system design.
  • Low Power Consumption: Designed with power efficiency in mind, reducing the overall power requirements of the system it is integrated into.
  • Signal Conditioning: Features programmable equalization and de-emphasis to optimize performance over various physical mediums.
  • Robustness: Integrated loss of signal detection and out-of-band signaling enhance the reliability of communication.
  • Hot-Plug Capability: Allows for the device to be inserted or removed from a live backplane without causing data corruption or system instability.

Applications

  • Telecommunications Infrastructure
  • Data Communication and Networking Equipment
  • High-Speed Data Acquisition Systems
  • Backplane Interconnects

Quality and Reliability

The TLK1501IRCPRG4 is built to the high-quality standards that Texas Instruments is known for. It comes in a robust 64-pin QFN package, which provides excellent thermal performance and is suitable for high-density mounting. The device also features an extended temperature range, ensuring reliable operation in diverse environmental conditions.

Design Support

Texas Instruments provides extensive design support for the TLK1501IRCPRG4, including detailed datasheets, application notes, and evaluation modules. Designers can also take advantage of TI's online tools and community forums for additional guidance and support throughout the development process.

You May Also Be Interested in

THine Electronics, Inc.
1LANE LVCMOS_V-BY-ONEHS 32QFN
Lowest to $6.3951
National Semiconductor (TI)
LINE DRIVER, 1 DRIVER, PBGA49
Lowest to $16.3175
National Semiconductor (TI)
DS99R104 3-40MHZ DC- BALANCED 24
Lowest to $102.7687
National Semiconductor (TI)
LINE TRANSCEIVER, PQFP100
Need more? Email Us
Texas Instruments
IC DESERIALIZER 18BIT 48WQFN
Need more? Email Us
Maxim Integrated
1.5GBPS 28-BIT COAX/STP DESERIAL
Lowest to $25.1877
THine Electronics, Inc.
IC SER/DESER DUAL LVDS 64TSSOP
Lowest to $8.6594
National Semiconductor (TI)
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Lowest to $13.1779
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.0087 $72.0261
6+ $19.6995 $118.1970
9+ $19.0838 $171.7542
13+ $18.4682 $240.0866
16+ $17.8526 $285.6416
21+ $16.0058 $336.1218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess