EN
  • EN
  • DE

TLK2201JR

Part No TLK2201JR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC ETHERNT XCVR 1-1.6GBPS 80-BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Transceiver
Protocol IEEE 802.3
Number of Drivers/Receivers 1/1
Duplex Full
Supply Voltage - Operating 2.3 V to 2.7 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 80-BGA MICROSTAR JUNIOR (5x5)
Win Source Part Number 055027-TLK2201JR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLK2201JR CAD Model

Description

The TLK2201JR from Texas Instruments is a high-speed, single-channel transceiver that integrates the functionality of a serializer and a deserializer (SerDes) into a single, compact device. Designed for use in demanding applications that require fast data transfer rates, the TLK2201JR is capable of operating at speeds up to 1.6 Gbps, making it an ideal solution for a wide range of communication and data processing tasks.

Key Features

  • High-Speed Performance: With a data transfer rate of up to 1.6 Gbps, the TLK2201JR is designed to meet the needs of high-speed data communication applications.
  • Low Power Consumption: This device is optimized for low power consumption, which is critical for power-sensitive applications, helping to reduce the overall power budget of the system.
  • Hot-Plug Capability: The TLK2201JR supports hot-plugging, allowing devices to be connected and disconnected without the need to power down the system.
  • Signal Conditioning: Integrated signal conditioning features include programmable equalization and de-emphasis, which help to maintain signal integrity over long cable lengths and through connectors.
  • Flexible Interface: The device supports a flexible interface that is compatible with various industry-standard protocols, making it suitable for a broad range of applications.

Applications

The TLK2201JR is versatile and can be used in several applications, including but not limited to:

  • Backplane interconnects
  • High-speed data routing and switching
  • Telecommunications and network infrastructure
  • Storage area networks (SAN)
  • Proprietary data transport systems

Technical Specifications

The TLK2201JR offers robust technical specifications that ensure reliable and efficient operation:

  • Supply Voltage: 3.3V ± 0.3V
  • Operating Temperature Range: 0°C to 70°C
  • Package: The device comes in a compact 64-pin BGA (Ball Grid Array) package, suitable for space-constrained applications.

With its combination of high-speed performance, low power consumption, and robust signal conditioning features, the TLK2201JR from Texas Instruments stands out as a premier choice for designers looking to implement fast and reliable data transmission in their systems.

You May Also Be Interested in

Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess