EN
  • EN
  • DE

TLK2541PFPRG4

Part No TLK2541PFPRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 1 TO 2.6 GBPS TRANSCEIVER | IC TXRX 1.6 - 2.6GBPS 80-HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type Transceiver
Supply Voltage (V) 2.3V ~ 2.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 80-TQFP Exposed Pad
Supplier Device Package 80-HTQFP (12x12)
Family Part Number TLK2541
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 1269664-TLK2541PFPRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLK2541PFPRG4 CAD Model

Description

Overview of TLK2541PFPRG4 from Texas Instruments

The TLK2541PFPRG4 is a high-performance, multi-gigabit transceiver designed by Texas Instruments to meet the demands of high-speed data transmission systems. This device is part of the TLK2541 family, known for its robust performance and reliability in a variety of communication applications.

Key Features

  • High-Speed Performance: The TLK2541PFPRG4 operates at a maximum data rate of 2.5 Gbps, making it suitable for high-throughput applications such as backplane interconnects, gigabit Ethernet, and fiber channel systems.
  • Flexibility: It supports multiple data rates, allowing for use in various applications without the need for external rate conversion devices.
  • Low Power Consumption: Designed with power efficiency in mind, it minimizes power dissipation, which is crucial for thermal management in densely packed systems.
  • Signal Integrity: The device includes programmable pre-emphasis and equalization, enhancing signal integrity over long PCB traces and cables.
  • Hot-Plug Capability: It is equipped with a hot-plug protection feature that prevents damage when devices are connected or disconnected while the system is powered.

Applications

The TLK2541PFPRG4 is ideal for a range of applications, including:

  • Data center networking equipment
  • High-speed data acquisition systems
  • Telecommunications infrastructure
  • Industrial control and automation

Technical Specifications

The device comes in a 80-Pin HTQFP (PFP) packaging, ensuring compact integration into system designs. It features a single 3.3V supply voltage, which simplifies power supply design. The TLK2541PFPRG4 also includes a loss of signal detection feature that provides additional robustness in communication links.

Quality and Reliability

As with all Texas Instruments products, the TLK2541PFPRG4 is manufactured to high standards, ensuring both quality and reliability. It is suitable for commercial-grade temperature ranges and has undergone rigorous testing to meet industry standards.

For engineers and system designers looking for a reliable, high-speed transceiver, the TLK2541PFPRG4 from Texas Instruments provides an excellent solution that balances performance, power efficiency, and versatility.

You May Also Be Interested in

Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
Need more? Email Us
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.2489 $56.2489
3+ $46.1529 $138.4587
4+ $44.7106 $178.8424
5+ $43.2684 $216.3420
6+ $41.8261 $250.9566
9+ $37.4993 $337.4937
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess