EN
  • EN
  • DE

TLK3114SCGNT

Part No TLK3114SCGNT
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX XAUI 10GBPS 289-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Tray
Product Status Active
Type Transceiver
Protocol XAUI, XGMIII
Number of Drivers/Receivers 4/4
Duplex Full
Voltage - Supply 2.3V ~ 2.7V
Mounting Type Surface Mount
Package / Case 289-BGA
Supplier Device Package 289-BGA (19x19)
Base Product Number TLK311
Standard Package 84 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 686978-TLK3114SCGNT
Ultra Librarian 3D Model Ultra Librarian TLK3114SCGNT CAD Model

Description

The TLK3114SCGNT is a high-performance, multi-gigabit transceiver from Texas Instruments designed for the robust transmission of serial data. This versatile device is capable of supporting data rates from 1 to 3.125 Gbps, making it an ideal solution for a wide range of applications in the telecommunications, data communications, and networking sectors.

Key Features and Benefits:

  • High-Speed Performance: With support for data rates up to 3.125 Gbps, the TLK3114SCGNT is optimized for high-speed signal transmission, ensuring efficient data flow and reduced latency in complex systems.
  • Flexibility: The device is designed to be adaptable, supporting various protocols and interface standards. This flexibility allows it to be used in multiple applications without the need for significant redesigns.
  • Low Power Consumption: The TLK3114SCGNT has been engineered to consume minimal power, which is crucial for maintaining the thermal and power efficiency of the system it is integrated into.
  • Robust Signal Integrity: Featuring advanced signal conditioning techniques, the transceiver ensures robust signal integrity even over long cable lengths or in electrically noisy environments.
  • Hot-Plug Capability: This device includes hot-plug protection, which allows for the module or system to be connected or disconnected without the need to power down the system, enhancing serviceability and uptime.
  • Small Form Factor: The TLK3114SCGNT comes in a compact package, which is ideal for space-constrained applications, allowing for more efficient use of PCB real estate.

Applications:

The transceiver's high-speed capabilities and robust design make it suitable for a range of applications, including:

  • High-speed backplanes and point-to-point connections
  • Data center networking equipment
  • Telecommunications infrastructure
  • Storage area networks (SAN)
  • Professional video equipment

With its combination of high-speed data transfer, low power consumption, and flexibility, the TLK3114SCGNT from Texas Instruments represents a reliable solution for designers looking to enhance the performance of their high-speed communication systems.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess