EN
  • EN
  • DE

TLK3132ZEN

Part No TLK3132ZEN
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX 2CH MULTI-RATE 196-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Transceiver
Protocol Gigabit Ethernet
Number of Drivers/Receivers 2/2
Duplex Full
Supply Voltage - Operating 1.14 V to 1.26 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 196-BGA (15x15)
Win Source Part Number 055035-TLK3132ZEN
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLK3132ZEN CAD Model

Description

The TLK3132ZEN from Texas Instruments is a state-of-the-art high-speed transceiver designed to meet the rigorous demands of modern communication systems. This versatile device supports a wide range of data rates from 9.95 Gbps to 10.5 Gbps, making it an ideal solution for high-speed data transfer applications across various platforms, including routers, switches, and data center infrastructure.

Key Features

  • High Data Rate: The TLK3132ZEN transceiver operates at a nominal line rate of 10 Gbps, but it is flexible enough to handle slight variations, accommodating anything from 9.95 Gbps to 10.5 Gbps.
  • Low Power Consumption: Designed with efficiency in mind, the device maintains low power consumption, which is crucial for reducing operational costs and for applications where thermal management is a concern.
  • Dual-Lane Operation: It features dual-lane operation, effectively doubling the data transmission capabilities within the same physical footprint, which is a significant advantage for systems with limited space.
  • Robust Signal Integrity: The transceiver incorporates advanced signal conditioning features that enhance signal integrity over extended cable lengths or through complex routing paths.
  • Hot-Pluggable: The TLK3132ZEN is designed to be hot-pluggable, allowing for easy installation and maintenance without the need to power down the system.
  • Programmable Functions: It includes a range of programmable functions, giving system designers the flexibility to tailor its operation to specific application requirements.
  • Industrial Temperature Range: The device is built to operate reliably in a wide temperature range, suitable for industrial environments and applications.

Applications

The TLK3132ZEN is ideal for a variety of applications that demand high-speed data transfer and reliability. It is commonly used in:

  • Data Center Networking Equipment
  • High-Speed Routers and Switches
  • Backplane Interconnects
  • Enterprise Storage Systems
  • Metro Network Systems

With its advanced features and reliable performance, the TLK3132ZEN from Texas Instruments is a top choice for designers and engineers looking to enhance the speed and integrity of their data communications systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1952 $69.5856
6+ $19.0320 $114.1920
9+ $18.4373 $165.9357
12+ $17.8425 $214.1100
15+ $17.2478 $258.7170
20+ $15.4635 $309.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess