EN
  • EN
  • DE

TLS1016

Part No TLS1016
Manufacturer Texas Instruments
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1170165-TLS1016
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLS1016 CAD Model

Description

The TLS1016 is a cutting-edge integrated circuit developed by Texas Instruments, renowned for its robust design and reliability in various applications. This product is part of TI's extensive line of power management solutions, designed to cater to the increasing demands of modern electronic devices.

Key Features

  • High Accuracy: The TLS1016 is engineered to deliver precise power regulation, ensuring stable operation for sensitive electronic components.
  • Versatility: This device is suitable for a wide range of applications, from consumer electronics to industrial systems, thanks to its flexible design and compatibility with various input voltages.
  • Thermal Protection: With built-in thermal shutdown features, the TLS1016 is capable of protecting itself and the system it powers from overheating, thus enhancing system safety and longevity.
  • Low Quiescent Current: The device is designed for energy efficiency, with a low quiescent current that minimizes power consumption when in standby mode.

Applications

The versatility of the TLS1016 allows it to be used in a multitude of applications, including but not limited to:

  • Portable electronics
  • Automotive systems
  • Power supply modules
  • Industrial controls

Technical Specifications

Parameter Value
Input Voltage Range Specified by manufacturer
Output Voltage Specified by manufacturer
Output Current Specified by manufacturer
Package Type Specified by manufacturer
Thermal Protection Yes

For detailed technical specifications, please refer to the TLS1016 datasheet provided by Texas Instruments.

Quality and Support

Texas Instruments is committed to delivering high-quality products and provides comprehensive technical support for the TLS1016. Customers can access a wealth of resources, including application notes, design tools, and product forums, to facilitate the integration of the TLS1016 into their projects.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0368 $50.1840
13+ $8.2353 $107.0589
19+ $7.9780 $151.5820
26+ $7.7206 $200.7356
34+ $7.4633 $253.7522
45+ $6.6912 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,085 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess