EN
  • EN
  • DE
  • IT

TLV0838IPW

Part No TLV0838IPW
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 3-VOLT 8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Resolution 8
Sampling Rate 37.9k
Number of Inputs 4, 7, 8
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 1269893-TLV0838IPW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLV0838
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLV0838IPW CAD Model

Description

Product Overview: TLV0838IPW by Texas Instruments

The TLV0838IPW is a precision analog-to-digital converter (ADC) from Texas Instruments, designed to offer both versatility and high performance for a wide range of applications. This 8-bit ADC features a pseudo-differential input and an integrated track-and-hold function, which together provide a reliable and accurate digital representation of analog signals.

With its 8-channel multiplexer, the TLV0838IPW can handle multiple single-ended or differential inputs, making it an excellent choice for systems that require several analog inputs to be digitized. This flexibility is further enhanced by the device's ability to operate with a single 5V power supply or dual ±5V supplies, accommodating various system design requirements.

The TLV0838IPW is packaged in a 20-pin TSSOP (Thin Shrink Small Outline Package), which is known for its compact footprint, allowing for efficient use of board space in space-constrained applications. This small form factor, combined with its low power consumption, makes the TLV0838IPW ideal for portable and battery-operated devices.

One of the key features of this ADC is its ease of interface with microprocessors, facilitated by its parallel output format and digital control inputs. This ensures seamless integration into digital systems, including microcontroller-based designs. The device also boasts a fast conversion rate, capable of delivering up to 20,000 conversions per second, which is crucial for real-time data acquisition and control systems.

The TLV0838IPW is designed with reliability in mind, featuring an extended temperature range of -40°C to 85°C, which ensures stable operation even in harsh environmental conditions. This robustness, combined with Texas Instruments' reputation for quality, makes the TLV0838IPW a trusted choice for industrial, automotive, and consumer electronics applications.

In summary, the TLV0838IPW from Texas Instruments is a versatile, high-performance 8-bit ADC that offers multiple channel inputs, low power consumption, and easy integration with digital systems, making it a suitable component for a diverse array of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 10BIT SAR 20SOIC
Lowest to $16.4392
Analog Devices Inc.
IC ADC 10BIT DIFF-IN 1MSPS 8MSOP / 10 Bit Analog to Digital Converter Input 1 8-MSOP
Lowest to $15.1667
Maxim Integrated
IC ADC 8BIT FLASH 28SOIC / 8 Bit Analog to Digital Converter 8 Input 1 Flash 28-PDIP
Need more? Email Us
Harris Corporation
ADC, SUCCESSIVE APPROXIMATION, 1 / Bit Analog to Digital Converter Input
Need more? Email Us
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 16SOIC
Lowest to $7.7702
Texas Instruments
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
Lowest to $60.4369
Maxim Integrated
IC ADC / Bit Analog to Digital Converter Input
Lowest to $40.7575
Intersil
SAR ADC, 12-BIT, PARALLEL ACCESS
Need more? Email Us
National Semiconductor (TI)
IC ADC 8BIT 14SOIC / 8 Bit Analog to Digital Converter Input 1 14-SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1427 $64.2810
65+ $1.7581 $114.2765
100+ $1.7032 $170.3200
140+ $1.6482 $230.7480
180+ $1.5933 $286.7940
240+ $1.4284 $342.8160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess