EN
  • EN
  • DE

TLV1117-25IDCYR

Part No TLV1117-25IDCYR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 0.8A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 1.3V @ 800mA
Output Current 800mA
Operating Supply Current 15mA
PSRR 75dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.5V
Voltage - Dropout (Typical) 1.2V @ 800mA
Mounting SMD (SMT)
Case / Package SOT-223-4
Win Source Part Number 032852-TLV1117-25IDCYR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian TLV1117-25IDCYR CAD Model

Description

TLV1117-25IDCYR - Texas Instruments Low Dropout Regulator

The TLV1117-25IDCYR is a reliable low dropout regulator (LDO) designed and manufactured by Texas Instruments, specifically tailored for applications requiring a regulated 2.5V output from a higher voltage supply. This LDO is an excellent choice for systems that demand a stable voltage supply with low dropout characteristics, ensuring consistent performance even when the input supply voltage is close to the output voltage.

Key Features:

  • Output Voltage: This device provides a fixed output voltage of 2.5V, which is ideal for powering various digital and analog circuits that require a precise voltage level.
  • Dropout Voltage: The TLV1117-25IDCYR boasts a low dropout voltage, typically around 1.3V at 800mA of load current, which means it can maintain a stable output even when the supply voltage dips close to the output voltage.
  • Current Capacity: It can deliver up to 800mA of continuous output current, making it suitable for a wide range of applications, from microcontrollers to peripheral devices.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and current limit features to protect the regulator and the load from damage due to overheating and overcurrent conditions.
  • Stable Operation: The TLV1117-25IDCYR is stable with output capacitors as low as 10µF, which allows for smaller and more cost-effective designs.
  • Package: It comes in a compact SOT-223 package, which is suitable for space-constrained applications.

Applications:

The TLV1117-25IDCYR is a versatile component that can be used in various electronic devices and systems. Its applications include but are not limited to:

  • Consumer Electronics
  • Telecommunications
  • Portable/Battery-Powered Devices
  • Microcontroller Power Supply
  • Post-Regulation for Switching Supplies

With its robust design and reliable performance, the TLV1117-25IDCYR from Texas Instruments stands out as a go-to LDO for designers looking to ensure a stable and efficient power supply in their electronic projects. Its combination of low dropout performance, thermal protection, and wide current capacity makes it an excellent choice for a multitude of applications.

You May Also Be Interested in

STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Panasonic
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3220 $51.5200
380+ $0.2642 $100.3960
590+ $0.2560 $151.0400
810+ $0.2477 $200.6370
1,045+ $0.2394 $250.1730
1,400+ $0.2147 $300.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess