EN
  • EN
  • DE

TLV1117-33CDCYRG3

Part No TLV1117-33CDCYRG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.8A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Limited
Popularity Medium
Win Source Part Number 055055-TLV1117-33CDCYRG3
Case / Package SOT-223-4
Mounting SMD (SMT)
Voltage - Dropout (Typical) 1.2V @ 800mA
Output Voltage 3.3V
Regulator Topology Positive Fixed
Temperature Range - Operating 0°C to 125°C
Control Protection Features Over Current, Over Temperature
PSRR 75dB (120Hz)
Operating Supply Current 10mA
Output Current 800mA
Dropout Voltage-Max 1.3V @ 800mA
Nominal Output Voltage (Min/Fixed) 3.3V
Maximum Input Voltage 15V
Number of Regulators 1
Output Type Fixed
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
Ultra Librarian 3D Model Ultra Librarian TLV1117-33CDCYRG3 CAD Model

Description

TLV1117-33CDCYRG3 Voltage Regulator from Texas Instruments

The TLV1117-33CDCYRG3 is a low-dropout linear voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This regulator is capable of delivering a continuous output current of up to 800mA with an input voltage range from 2.7V to 10V. The device provides a fixed output voltage of 3.3V, making it an excellent choice for a wide range of applications that require a stable and reliable power supply.

Engineered for high performance, the TLV1117-33CDCYRG3 features a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage. This characteristic is particularly beneficial in battery-powered devices, where maximizing the battery life is crucial. The low dropout voltage also means that the device can continue to provide a regulated output even when the supply voltage starts to fall, such as at the end of a battery's discharge cycle.

The TLV1117-33CDCYRG3 comes in a compact SOT-223 package, which not only saves valuable board space but also provides excellent thermal performance. The device includes built-in current limiting and thermal shutdown features, which protect the regulator and the application from damage due to over-current and overheating conditions. Additionally, the regulator has a low quiescent current, further enhancing its suitability for portable and battery-powered applications where power conservation is key.

This voltage regulator is ideal for use in a variety of electronic devices, including but not limited to consumer electronics, personal computers, and peripherals. Its ease of use, combined with its robust protection features, makes it a reliable choice for designers looking to ensure a stable power supply in their circuits. With its consistent performance and Texas Instruments' reputation for quality, the TLV1117-33CDCYRG3 is a component that can be trusted to deliver in demanding situations.

For detailed specifications, application circuits, and more, engineers and designers can refer to the comprehensive datasheets and technical documentation available on the Texas Instruments website.

You May Also Be Interested in

SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2052 $50.2740
525+ $0.1922 $100.9050
810+ $0.1857 $150.4170
1,160+ $0.1728 $200.4480
1,505+ $0.1663 $250.2815
1,880+ $0.1598 $300.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,540 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess