EN
  • EN
  • DE

TLV1117-50CDCYRG3

Part No TLV1117-50CDCYRG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.8A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 1.3V @ 800mA
Output Current 800mA
Operating Supply Current 10mA
PSRR 75dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-223-4
Win Source Part Number 1108990-TLV1117-50CDCYRG3
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Consumer Electronics, Medical, Logistics, Power Management
Ultra Librarian 3D Model Ultra Librarian TLV1117-50CDCYRG3 CAD Model

Description

Product Overview: TLV1117-50CDCYRG3

The TLV1117-50CDCYRG3 is a low-dropout (LDO) linear voltage regulator developed by Texas Instruments, designed to deliver a fixed output of 5V. This regulator is capable of supplying 800 mA of continuous current, making it suitable for a variety of applications, including but not limited to consumer electronics, embedded systems, and peripherals.

Key Features

  • Output Voltage: Precisely regulated 5V output to power a wide range of devices.
  • Current Capacity: Capable of delivering up to 800 mA of continuous current.
  • Low Dropout: Operates with a very low dropout voltage, which enhances efficiency and allows operation over a wider range of input voltages.
  • Thermal Protection: Integrated thermal shutdown mechanism to prevent damage from overheating.
  • Overcurrent Protection: Built-in current limit to safeguard the device and the load from excessive current.
  • Stable Operation: Maintains stable operation with ceramic output capacitors, providing flexibility in design.
  • Package: Available in a compact SOT-223 package, which is suitable for space-constrained applications.

Applications

The TLV1117-50CDCYRG3 is versatile and can be integrated into a broad range of electronic circuits. Its applications include:

  • Power supplies for microcontrollers and digital systems
  • Consumer electronics such as set-top boxes and gaming consoles
  • Peripheral devices like printers and scanners
  • Portable and battery-powered equipment
  • Post-regulation for switching power supplies

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TLV1117-50CDCYRG3 is no exception. It is designed to meet the rigorous demands of modern electronic devices, ensuring a stable and reliable power supply under varying conditions.

Ordering Information

The product is available for ordering under the part number TLV1117-50CDCYRG3. For detailed information on purchasing options, pricing, and availability, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Panasonic
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3715 $50.1525
330+ $0.3049 $100.6170
510+ $0.2953 $150.6030
700+ $0.2858 $200.0600
905+ $0.2763 $250.0515
1,215+ $0.2477 $300.9555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,840 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess