EN
  • EN
  • DE

TLV1117-50IDCYRG3

Part No TLV1117-50IDCYRG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.8A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 1.3V @ 800mA
Output Current 800mA
Operating Supply Current 15mA
PSRR 75dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-223-4
Win Source Part Number 1108993-TLV1117-50IDCYRG3
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLV1117-50IDCYRG3 CAD Model

Description

The TLV1117-50IDCYRG3 from Texas Instruments is a low-dropout (LDO) linear voltage regulator designed to deliver a fixed output of 5V with a maximum current output of 800mA. This component is an ideal choice for a wide range of applications, including but not limited to consumer electronics, computer peripherals, and industrial equipment.

Key Features

  • Output Voltage: Fixed 5V output with high accuracy.
  • Output Current: Capable of delivering up to 800mA of continuous current.
  • Low Dropout: Offers a low dropout voltage, ensuring efficient operation even at lower input voltages.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating.
  • Overcurrent Protection: Built-in current limit helps prevent damage from overcurrent conditions.
  • Stable with Low-ESR Capacitors: Compatible with low equivalent series resistance (ESR) capacitors, which can provide improved transient response and stability.
  • Adjustable Versions: Alongside the fixed output version, adjustable versions are available for a custom voltage setting.

Applications

The TLV1117-50IDCYRG3 is versatile and can be used in various applications that require a reliable and consistent power supply. Some common applications include:

  • Power supplies for microcontrollers and digital systems
  • Post-regulation for switching power supplies
  • Battery-powered devices
  • Consumer electronics such as TVs and audio equipment
  • Peripheral devices and computer add-on cards

Package and Quality

This voltage regulator is available in a small-outline integrated circuit (SOIC) package, which makes it suitable for space-constrained applications. The device is also characterized for operation from -40°C to 125°C, ensuring reliable performance across a wide range of temperatures. Texas Instruments' commitment to quality ensures that the TLV1117-50IDCYRG3 meets the stringent requirements of the industry, providing a dependable solution for your power regulation needs.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to €0.3958
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to €0.8803
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to €0.7916
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to €0.1188
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to €1.2666

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ €0.1711 €45.3350
570+ €0.1603 €91.3635
880+ €0.1548 €136.2656
1,260+ €0.1441 €181.5140
1,640+ €0.1386 €227.3354
2,045+ €0.1332 €272.3522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,710 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess