EN
  • EN
  • DE

TLV1117CKTPR

Part No TLV1117CKTPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description ADJUSTABLE AND FIXED LOW-DROPOUT VOLTAGE REGULATOR | IC REG LIN POS ADJ 800MA 2PWRFLX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Status Obsolete
Output Type Adjustable
Voltage - Input (Maximum) 15V
Min/Fixed Output Voltage 1.25V
Maximum Output Voltage 13.7V
Maximum Dropout Voltage 1.3V at 800mA
Output Current 800mA
Current - Quiescent (Iq) 10mA
PSRR 75dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package 2-PowerFLEX
Family Part Number TLV1117
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1269922-TLV1117CKTPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV1117CKTPR CAD Model

Description

Product Overview: Texas Instruments TLV1117CKTPR

The Texas Instruments TLV1117CKTPR is a member of the TLV1117 series, a family of low-dropout (LDO) voltage regulators that offer the benefits of high input voltage, low dropout voltage, and low-power operation. These features make the TLV1117CKTPR an excellent choice for various applications requiring a regulated power supply, including consumer electronics, industrial hardware, and embedded systems.

Key Features

  • Output Voltage: The TLV1117CKTPR provides a fixed output voltage, ensuring a stable and consistent voltage supply for sensitive electronic components.
  • Dropout Voltage: The low dropout voltage allows the regulator to continue providing a regulated output even when the supply voltage is very close to the output voltage, which is particularly useful in battery-operated devices where maximizing the usage of available battery voltage is essential.
  • Current Output: This device is capable of delivering up to 800 mA of output current, making it suitable for a wide range of applications that require moderate amounts of power.
  • Thermal Protection: The TLV1117CKTPR includes built-in thermal protection to prevent damage from overheating, ensuring reliable operation under a variety of conditions.
  • Package Type: It is available in a TO-252 (DPAK) package, which is designed for efficient heat dissipation and space-saving on PCBs.

Applications

The TLV1117CKTPR is versatile and can be used in multiple applications, including:

  • Power supplies for microcontrollers and digital systems
  • Post-regulation for switching supplies
  • Battery-powered devices
  • Consumer electronics such as audio and video equipment
  • Automotive accessories and onboard electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TLV1117CKTPR is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. With its robust design and comprehensive protection features, this LDO voltage regulator is a reliable solution for providing clean power in a wide range of electronic devices.

In summary, the TLV1117CKTPR from Texas Instruments is a highly reliable, efficient, and versatile LDO voltage regulator that meets the needs of various applications requiring stable and regulated power supply.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5342 $50.7490
230+ $0.4384 $100.8320
355+ $0.4247 $150.7685
490+ $0.4110 $201.3900
630+ $0.3973 $250.2990
845+ $0.3562 $300.9890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,960 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess