EN
  • EN
  • DE

TUSB2046VFRG4

Part No TUSB2046VFRG4
Manufacturer Texas Instruments
Catalog Interface - Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer Texas Instruments
Win Source Part Number 396833-TUSB2046VFRG4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TUSB2046VFRG4 CAD Model

Description

Product Overview: TUSB2046VFRG4 by Texas Instruments

The TUSB2046VFRG4 is a versatile and high-performance USB hub controller integrated circuit developed by Texas Instruments. This IC is designed to expand a single USB port into four additional ports, allowing multiple devices to be connected simultaneously. It is a crucial component in the design of various USB-enabled devices such as keyboards, mice, printers, and other peripherals that require USB connectivity.

The TUSB2046VFRG4 is compliant with the USB 2.0 specification and offers full-speed (12 Mbps) USB data transfer rates. It is optimized for managing both low-speed (1.5 Mbps) and full-speed traffic efficiently without any compromise on performance. This makes it an ideal solution for a wide range of applications where multiple USB connections are necessary.

One of the key features of the TUSB2046VFRG4 is its support for hot-plugging, which allows users to connect and disconnect devices without needing to power down the host system. This enhances user convenience and the overall experience with USB devices. Additionally, the device includes over-current protection for each downstream port, ensuring the safety and integrity of connected devices.

The TUSB2046VFRG4 is designed with a 32-pin LQFP (Low-profile Quad Flat Package) which makes it suitable for compact and space-constrained applications. The integrated circuit is also characterized by low-power consumption, making it an energy-efficient choice for portable and battery-powered devices.

For design flexibility, the TUSB2046VFRG4 provides multiple configuration options, including a gang mode or individual mode for power management. It also supports a downstream port indicator through LED outputs, giving visual feedback on the status of USB connections. Furthermore, Texas Instruments offers extensive technical support, including datasheets, reference designs, and application notes to assist developers in integrating this IC into their designs seamlessly.

In summary, the TUSB2046VFRG4 is a robust and reliable USB hub controller that offers an excellent balance of performance, power efficiency, and design versatility, making it a top choice for expanding USB capabilities in a multitude of electronic devices.

You May Also Be Interested in

Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2989 $51.9560
95+ $1.0658 $101.2510
150+ $1.0325 $154.8750
205+ $0.9992 $204.8360
260+ $0.9659 $251.1340
350+ $0.8660 $303.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess