Texas Instruments TLC27M9IDRG4 Precision Operational Amplifier
The TLC27M9IDRG4 is a high-precision operational amplifier (op-amp) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular model is well-suited for applications requiring low noise, high input impedance, and minimal power consumption. The TLC27M9IDRG4 is part of the LinCMOS™ family, which combines the advantages of CMOS technology with Texas Instruments' innovative design techniques to deliver outstanding performance characteristics.
This op-amp offers an impressive slew rate and a wide bandwidth, making it an excellent choice for signal conditioning, active filters, and general-purpose analog circuits. It operates from a single power supply ranging from 4 V to 16 V or dual supplies of ±2 V to ±8 V, providing flexibility in various circuit configurations. Additionally, the TLC27M9IDRG4 features a low input bias current and low input offset voltage, which contribute to its high accuracy and stability over time and temperature variations.
The device is packaged in a slim SOIC-8 (DRG) package, which allows for a compact footprint on printed circuit boards (PCBs) and is suitable for space-constrained applications. Its extended industrial temperature range of -40°C to +85°C ensures reliable performance in harsh environments, making it a versatile choice for industrial, automotive, and consumer electronics markets.
Key features of the TLC27M9IDRG4 include:
- Low offset voltage: 500 µV (typical)
- Low noise: 19 nV/√Hz at f = 1 kHz
- High input impedance: 10¹² Ω (typical)
- Wide gain bandwidth: 2.2 MHz (typical)
- High slew rate: 3.6 V/µs (typical)
- Single or dual supply operation
- Low power consumption
With its combination of precision, low power, and high-impedance inputs, the TLC27M9IDRG4 is especially well-suited for applications such as test equipment, sensor amplification, data acquisition systems, and battery-powered devices. Its robust design and operational stability make it a reliable component for engineers and designers looking to enhance the performance of their electronic systems.