EN
  • EN
  • DE

TLV1391IDBVTG4

Part No TLV1391IDBVTG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC DIFF COMPARATOR SNGL SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Differential
Number of Elements 1
Output Type Open Collector
Supply Voltage - Operating 2 V to 7 V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 175μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1109009-TLV1391IDBVTG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Medical, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian TLV1391IDBVTG4 CAD Model

Description

Overview of TLV1391IDBVTG4 from Texas Instruments

The TLV1391IDBVTG4 is a high-performance, single-supply comparator from Texas Instruments designed for a wide range of applications in the industrial, automotive, consumer, and telecommunications sectors. This device offers a perfect balance between speed and power consumption, making it an ideal choice for systems where efficiency is paramount.

Key Features

  • Supply Voltage Range: The TLV1391IDBVTG4 operates on a wide supply voltage range from 2.7V to 36V, or from ±1.35V to ±18V on dual supplies, providing flexibility for various power supply designs.
  • Low Power Consumption: With a typical supply current of only 45 µA, this comparator is optimized for low-power applications, allowing for extended battery life in portable devices.
  • High Speed: The device boasts a fast response time with a typical propagation delay of 7 µs, ensuring rapid signal processing for time-critical applications.
  • Input Offset Voltage: Features a low input offset voltage, which enhances measurement accuracy and system reliability.
  • Output: The open-collector output configuration enables the TLV1391IDBVTG4 to be connected to different voltage levels, up to the power supply rails, making it highly versatile for interfacing with other logic levels.
  • Temperature Range: It is designed to operate over an extended industrial temperature range from -40°C to 125°C, suitable for harsh environments.
  • Packaging: Available in a small SOT-23-5 package, it occupies minimal board space, which is critical for space-constrained applications.

Applications

The TLV1391IDBVTG4 is used in a variety of applications, including:

  • Battery-powered devices
  • Threshold detectors and window comparators
  • Zero-crossing detectors
  • Industrial control systems
  • Automotive electronics
  • Portable and handheld equipment

With its robust design and versatile features, the TLV1391IDBVTG4 from Texas Instruments is a reliable choice for designers looking to integrate a high-quality comparator into their electronic projects.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Rochester Electronics
93S46DM
Need more? Email Us
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess