The TLV2217-33KTP from Texas Instruments is a robust low-dropout voltage regulator designed to deliver a fixed output of 3.3V. This component is an ideal choice for applications requiring a stable voltage supply with low power consumption. With its wide range of input voltage, from 4V to 10V, the TLV2217-33KTP offers flexibility and reliability for a variety of electronic circuits and products.
Key Features:
- Output Voltage: Precisely regulated 3.3V output, making it suitable for powering 3.3V logic and microcontroller-based systems.
- Dropout Voltage: Low dropout performance ensures efficient operation, even when the input voltage is close to the output voltage, thus conserving battery life in portable devices.
- Current Rating: Capable of supplying up to 500mA of output current, enough to handle moderate loads with ease.
- Thermal Protection: Integrated thermal shutdown feature protects the device from damage due to overheating, enhancing system reliability.
- Overcurrent Protection: Built-in current limit safeguards the regulator and the load from short-circuit conditions or excessive current draw.
- Package Type: Available in a TO-252 (DPAK) package, which is suitable for surface mount technology and is space-efficient for compact PCB layouts.
Applications:
The TLV2217-33KTP is versatile and can be used in a wide array of applications. It is particularly well-suited for battery-powered devices, portable electronics, and embedded systems where power efficiency is crucial. Additionally, it can be utilized in microcontroller power supplies, peripheral power supplies, and reference voltage sources.
Quality and Reliability:
Texas Instruments is known for its commitment to quality, and the TLV2217-33KTP is no exception. This voltage regulator is built to meet high standards of performance and reliability, ensuring that it operates effectively under various conditions and throughout its lifespan.