EN
  • EN
  • DE

TLV2241IDBVR

Part No TLV2241IDBVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 5.5KHZ RRO SOT23-5 / Op Amp Single Low Power Amplifier R-R I/O ±6V/12V 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.002 V/μs
Gain Bandwidth Product (GBP) 5.5kHz
Current - Input Bias 100pA
Voltage - Input Offset 600μV
Operating Supply Current 1μA
Channel Output Current 200μA
Supply Voltage - Operating 2.5 V to 12 V, ±1.25 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 032884-TLV2241IDBVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Portable Devices
Family Name TLV2241
Introduction Date July 01, 2004
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLV2241IDBVR CAD Model

Description

Product Overview: Texas Instruments TLV2241IDBVR

The TLV2241IDBVR from Texas Instruments is a high-performance, single-supply operational amplifier that is designed to offer a blend of speed, precision, and power efficiency. This operational amplifier (op-amp) is part of the TLV224x family which is well-suited for a vast range of applications, including sensors, consumer electronics, and industrial equipment.

Key Features:

  • Low Power Consumption: The TLV2241IDBVR is optimized for low-voltage, single-supply operation, which makes it an excellent choice for battery-powered and portable applications. It operates from a supply voltage as low as 2.7V up to 5.5V, ensuring efficient performance across a range of power scenarios.
  • High Output Drive: Despite its low-power design, this op-amp is capable of delivering a high output current. This feature allows it to drive capacitive loads effectively, making it versatile for various signal processing tasks.
  • Rail-to-Rail Output: The device offers a rail-to-rail output swing, which provides improved dynamic range and enables it to operate effectively in low-voltage environments.
  • MicroSize Package: The TLV2241IDBVR comes in a SOT-23-5 package, which is highly compact and suitable for space-constrained applications.
  • Robust Electrical Characteristics: With a low input bias current and offset voltage, the op-amp maintains precise performance, which is critical for accurate analog signal processing.

Applications:

The TLV2241IDBVR is a versatile component that can be used in a wide array of applications. Some of these include:

  • Portable and battery-operated devices
  • Analog filters
  • Sensor signal conditioning
  • Medical instrumentation
  • Audio electronics
  • Data acquisition systems

With its combination of low power consumption, high output drive capability, and compact size, the TLV2241IDBVR op-amp from Texas Instruments is an excellent choice for designers looking to optimize their analog circuitry in terms of performance and power efficiency. Its reliability and versatility make it a go-to solution for a multitude of electronic designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2140 $50.9220
49+ $2.0739 $101.6211
75+ $2.0039 $150.2925
108+ $1.8637 $201.2796
140+ $1.7937 $251.1180
175+ $1.7236 $301.6300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,966 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess