The TLV2252QDRQ1 from Texas Instruments is a high-precision, low-power operational amplifier that has been specifically designed to meet the rigorous standards of automotive and industrial applications. This device is part of the family of op-amps that offer a perfect blend of features suitable for battery-powered and portable devices due to their low-power consumption and high accuracy.
Key Features
- Low Power Consumption: The TLV2252QDRQ1 is optimized for low-voltage operations, making it ideal for energy-efficient applications.
- High Input Impedance: This characteristic ensures minimal loading on the input source, preserving signal fidelity.
- Wide Supply Range: It operates with a supply voltage range from 2.7V to 16V, delivering versatile performance for various circuit designs.
- Extended Temperature Range: With an operational temperature range from -40°C to 125°C, it is well-suited for harsh environments.
- Robust ESD Protection: Enhanced electrostatic discharge protection is built-in, safeguarding the device during handling and operation.
- Automotive Qualified: The TLV2252QDRQ1 meets the AEC-Q100 standards for automotive reliability, making it a trusted choice for vehicle applications.
Applications
The TLV2252QDRQ1 is a versatile component that can be used in a wide array of applications. It is particularly well-suited for:
- Automotive sensor signal conditioning
- Battery-powered equipment
- Portable medical devices
- Analog filters
- Power supply control
- Industrial process controls
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the TLV2252QDRQ1 is no exception. It is manufactured using high-quality materials and subjected to rigorous testing to ensure performance and durability. The device's compliance with automotive industry standards signifies its reliability in critical applications where failure is not an option.
Product Availability
The TLV2252QDRQ1 is available in a compact SOIC-8 package, providing a space-saving solution for PCB designs. It is also available for order in various quantities, catering to both small-scale projects and high-volume production needs.