EN
  • EN
  • DE

TLV2304IDR

Part No TLV2304IDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP COMP 14SOIC / Amplifier, Comparator IC 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Amplifier, Comparator
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number TLV2304
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 371125-TLV2304IDR
Ultra Librarian 3D Model Ultra Librarian TLV2304IDR CAD Model

Description

The TLV2304IDR is a cutting-edge operational amplifier (op-amp) product from Texas Instruments, designed for a wide range of applications requiring low power consumption and high precision. As a member of the TLV230x family, this particular model is characterized by its rail-to-rail input and output swing capabilities, which enable optimal performance in battery-powered and portable devices.

Key Features

  • Low Power Consumption: The TLV2304IDR is optimized for low-power operations, making it an ideal choice for energy-sensitive applications. It maintains excellent performance while drawing minimal current.
  • Rail-to-Rail Input/Output: This op-amp can handle input and output signals that extend to the power supply rails, maximizing the dynamic range in applications with limited supply voltages.
  • Wide Supply Range: It operates across a wide supply range, accommodating various applications from single-cell batteries to automotive and industrial systems.
  • High Precision: Precision is paramount with the TLV2304IDR, offering tight offset voltage and low drift over time and temperature variations, ensuring consistent performance.
  • Robust Design: Enclosed in an SOIC-14 package, the TLV2304IDR is designed to be robust and reliable, suitable for harsh environments and demanding applications.

Applications

The versatility of the TLV2304IDR allows it to be used in numerous applications, such as:

  • Portable and battery-powered devices
  • Sensor signal conditioning
  • Analog filters
  • Medical instrumentation
  • Automotive systems
  • Industrial measurement and control circuits

Technical Specifications

The TLV2304IDR boasts impressive technical specifications that include a wide operating temperature range, low input bias current, and the ability to operate from a single 2.7V to 16V power supply or dual ±1.35V to ±8V supplies. Its robust design and comprehensive feature set make it a reliable and efficient choice for designers looking to enhance the performance and longevity of their electronic systems.

You May Also Be Interested in

ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806
ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Lowest to $17.3054
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420
Intersil
LINE DRIVER/RECEIVER
Lowest to $2.6900
National Semiconductor (TI)
RF AND BASEBAND CIRCUIT
Lowest to $81.6135
Maxim Integrated
2.5G LOW POWER TIA WITH VPD RSSI
Need more? Email Us
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.4897
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess